Minerallac Company Paint 37486

Description
TOUGH COAT ACRYLIC ENAMEL TYPE ELECTRICAL EQUIPMENT, METAL, MOTORS, MACHINERY TOOLS, RAILING APPLICATION CAN CONTAINER TYPE 12 OZ CONTAINER CAPACITY MEDIUM GRAY COLOR/SHADE 15 MIN TOUCH DRY TIME KRYLON[R], TOUGH COAT[R] BRAND CONTAINER SIZE 16 OZ PACKAGING QUANTITY 12
Datasheet
Description
TOUGH COAT ACRYLIC ENAMEL TYPE ELECTRICAL EQUIPMENT, METAL, MOTORS, MACHINERY TOOLS, RAILING APPLICATION CAN CONTAINER TYPE 12 OZ CONTAINER CAPACITY MEDIUM GRAY COLOR/SHADE 15 MIN TOUCH DRY TIME KRYLON[R], TOUGH COAT[R] BRAND CONTAINER SIZE 16 OZ PACKAGING QUANTITY 12
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Paint - 37486 - Minerallac Company
Hampshire, IL, USA
Paint
37486
Paint 37486
TOUGH COAT ACRYLIC ENAMEL TYPE ELECTRICAL EQUIPMENT, METAL, MOTORS, MACHINERY TOOLS, RAILING APPLICATION CAN CONTAINER TYPE 12 OZ CONTAINER CAPACITY MEDIUM GRAY COLOR/SHADE 15 MIN TOUCH DRY TIME KRYLON[R], TOUGH COAT[R] BRAND CONTAINER SIZE 16 OZ PACKAGING QUANTITY 12
  • TOUGH COAT ACRYLIC ENAMEL TYPE
  • ELECTRICAL EQUIPMENT, METAL, MOTORS, MACHINERY TOOLS, RAILING APPLICATION
  • CAN CONTAINER TYPE
  • 12 OZ CONTAINER CAPACITY
  • MEDIUM GRAY COLOR/SHADE
  • 15 MIN TOUCH DRY TIME
  • KRYLON[R], TOUGH COAT[R] BRAND
  • CONTAINER SIZE 16 OZ
  • PACKAGING QUANTITY 12
Datasheet

Technical Specifications

  Minerallac Company
Product Category Industrial Coatings
Product Number 37486
Product Name Paint
Type Enamel; Paint
Unlock Full Specs
to access all available technical data

Similar Products

Ceramawrap Coating -  - McWane Plant and Industrial
McWane Plant and Industrial
Specs
Type Coating
View Details
Protective Coatings - Everlube®9800 - Everlube Products
Specs
Type Coating
Substrate Metallic
Cure / Setting Technology Thermally Cured
View Details
Hobby Coat -  - Beacon Adhesives, Inc.
Beacon Adhesives, Inc.
Specs
Type Coating
Substrate Other; Protects almost any surface with a clear, semi-gloss finish.
Features Clear, semi-gloss finish, easy to apply, non-toxic, low odor and does not add extra weight to projects.
View Details
PEEK Polymer Coatings - VICOTE® F804 Black - Victrex PLC
Specs
Type Coating; Powder Coating; Aqueous Dispersion
Chemistry Resin; PEEK
Substrate Aluminum; Metallic; Steel
View Details