Minerallac Company Paint 37482

Description
SOLVENT BASE TYPE UTILITY, EXCAVATION, GROUND SURVEYING, CONSTRUCTION MARKING ROAD CONSTRUCTION, CONCRETE, ASPHALT, PAVEMENT, GRAVEL, EXCAVATION, GROUND MARKING, SURVEYING, CONSTRUCTION MARKING, SOIL, GRASS, BRICK, UTILITIES MARKING, COMMUNICATION LINES, ELECTRICAL INSTALL APPLICATION CAN CONTAINER TYPE 17 OZ CONTAINER CAPACITY FLUORESCENT PINK COLOR/SHADE 10 MIN TOUCH DRY TIME KRYLON[R], QUIK-MARK[TM] BRAND CONTAINER SIZE 20 OZ PACKAGING QUANTITY 12
Datasheet
Description
SOLVENT BASE TYPE UTILITY, EXCAVATION, GROUND SURVEYING, CONSTRUCTION MARKING ROAD CONSTRUCTION, CONCRETE, ASPHALT, PAVEMENT, GRAVEL, EXCAVATION, GROUND MARKING, SURVEYING, CONSTRUCTION MARKING, SOIL, GRASS, BRICK, UTILITIES MARKING, COMMUNICATION LINES, ELECTRICAL INSTALL APPLICATION CAN CONTAINER TYPE 17 OZ CONTAINER CAPACITY FLUORESCENT PINK COLOR/SHADE 10 MIN TOUCH DRY TIME KRYLON[R], QUIK-MARK[TM] BRAND CONTAINER SIZE 20 OZ PACKAGING QUANTITY 12
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Paint - 37482 - Minerallac Company
Hampshire, IL, USA
Paint
37482
Paint 37482
SOLVENT BASE TYPE UTILITY, EXCAVATION, GROUND SURVEYING, CONSTRUCTION MARKING ROAD CONSTRUCTION, CONCRETE, ASPHALT, PAVEMENT, GRAVEL, EXCAVATION, GROUND MARKING, SURVEYING, CONSTRUCTION MARKING, SOIL, GRASS, BRICK, UTILITIES MARKING, COMMUNICATION LINES, ELECTRICAL INSTALL APPLICATION CAN CONTAINER TYPE 17 OZ CONTAINER CAPACITY FLUORESCENT PINK COLOR/SHADE 10 MIN TOUCH DRY TIME KRYLON[R], QUIK-MARK[TM] BRAND CONTAINER SIZE 20 OZ PACKAGING QUANTITY 12
  • SOLVENT BASE TYPE
  • UTILITY, EXCAVATION, GROUND SURVEYING, CONSTRUCTION MARKING ROAD CONSTRUCTION, CONCRETE, ASPHALT, PAVEMENT, GRAVEL, EXCAVATION, GROUND MARKING, SURVEYING, CONSTRUCTION MARKING, SOIL, GRASS, BRICK, UTILITIES MARKING, COMMUNICATION LINES, ELECTRICAL INSTALL APPLICATION
  • CAN CONTAINER TYPE
  • 17 OZ CONTAINER CAPACITY
  • FLUORESCENT PINK COLOR/SHADE
  • 10 MIN TOUCH DRY TIME
  • KRYLON[R], QUIK-MARK[TM] BRAND
  • CONTAINER SIZE 20 OZ
  • PACKAGING QUANTITY 12
Datasheet

Technical Specifications

  Minerallac Company
Product Category Industrial Paints
Product Number 37482
Product Name Paint
Form Liquid; Solvent
Unlock Full Specs
to access all available technical data

Similar Products

Spray Paint - 174154 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Aerosol
View Details
Forrest Exterior Powder Coatings - Forrest Exterior Powder Coatings - FORREST Technical Coatings
Specs
Chemistry Polyurethane; Resin
Cure / Setting Technology Thermoset
Cure Temperature 400 F (204 C)
View Details
Aervoe Industries Incorporated
Specs
Chemistry Acrylic; Alkyd; Resin
Cure / Setting Technology Film Drying
Coverage 71 ft² (6.55 m²)
View Details
Paint - 37475 - Minerallac Company
Minerallac Company
Specs
Type Enamel
Chemistry Acrylic
Form Liquid
View Details