Minerallac Company Paint 37478

Description
TOUGH COAT ACRYLIC ENAMEL TYPE ELECTRICAL EQUIPMENT, METAL, MOTORS, MACHINERY TOOLS, RAILING APPLICATION CAN CONTAINER TYPE 12 OZ CONTAINER CAPACITY MAX FLAT BLACK COLOR/SHADE 15 MIN TOUCH DRY TIME KRYLON[R], TOUGH COAT[R] BRAND CONTAINER SIZE 16 OZ PACKAGING QUANTITY 12
Datasheet
Description
TOUGH COAT ACRYLIC ENAMEL TYPE ELECTRICAL EQUIPMENT, METAL, MOTORS, MACHINERY TOOLS, RAILING APPLICATION CAN CONTAINER TYPE 12 OZ CONTAINER CAPACITY MAX FLAT BLACK COLOR/SHADE 15 MIN TOUCH DRY TIME KRYLON[R], TOUGH COAT[R] BRAND CONTAINER SIZE 16 OZ PACKAGING QUANTITY 12
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Paint - 37478 - Minerallac Company
Hampshire, IL, USA
Paint
37478
Paint 37478
TOUGH COAT ACRYLIC ENAMEL TYPE ELECTRICAL EQUIPMENT, METAL, MOTORS, MACHINERY TOOLS, RAILING APPLICATION CAN CONTAINER TYPE 12 OZ CONTAINER CAPACITY MAX FLAT BLACK COLOR/SHADE 15 MIN TOUCH DRY TIME KRYLON[R], TOUGH COAT[R] BRAND CONTAINER SIZE 16 OZ PACKAGING QUANTITY 12
  • TOUGH COAT ACRYLIC ENAMEL TYPE
  • ELECTRICAL EQUIPMENT, METAL, MOTORS, MACHINERY TOOLS, RAILING APPLICATION
  • CAN CONTAINER TYPE
  • 12 OZ CONTAINER CAPACITY
  • MAX FLAT BLACK COLOR/SHADE
  • 15 MIN TOUCH DRY TIME
  • KRYLON[R], TOUGH COAT[R] BRAND
  • CONTAINER SIZE 16 OZ
  • PACKAGING QUANTITY 12
Datasheet

Technical Specifications

  Minerallac Company
Product Category Industrial Coatings
Product Number 37478
Product Name Paint
Type Enamel; Paint
Unlock Full Specs
to access all available technical data

Similar Products

USP Class VI, Flexible UV Curable Coating - UV18Med - Master Bond, Inc.
Specs
Type Coating
Chemistry Polyurethane; Resin
Substrate Ceramic; Glass; Metallic; Plastic; Wood; Other
View Details
LUMIFLON™ FEVE Fluoropolymer Resins - LF-9721 - AGC Chemicals Americas, Inc.
Specs
Type Coating; Powder Coating
Chemistry Fluoropolymers; Resin
Cure / Setting Technology Can Be Cured At Room or High Temperatures
View Details
Nanostructured Coatings for Low to Medium Loads - TriboShield™ TS225 - GGB
Specs
Type Coating
Cure / Setting Technology Thermoplastic
Industry Automotive; Electronics; Food / Beverage
View Details
Ellsworth Glyptal 1201 Varnish Red 1 qt Can - 1201 GLYPTAL - Ellsworth Adhesives
Specs
Type Varnish
Dielectric Strength 5.91E7 V/m (1.50E6 V/in)
View Details