Minerallac Company Paint 37476

Description
TOUGH COAT ACRYLIC ENAMEL TYPE ELECTRICAL EQUIPMENT, METAL, MOTORS, MACHINERY TOOLS, RAILING APPLICATION CAN CONTAINER TYPE 12 OZ CONTAINER CAPACITY OSHA YELLOW COLOR/SHADE 15 MIN TOUCH DRY TIME KRYLON[R], TOUGH COAT[R] BRAND CONTAINER SIZE 16 OZ PACKAGING QUANTITY 12
Datasheet
Description
TOUGH COAT ACRYLIC ENAMEL TYPE ELECTRICAL EQUIPMENT, METAL, MOTORS, MACHINERY TOOLS, RAILING APPLICATION CAN CONTAINER TYPE 12 OZ CONTAINER CAPACITY OSHA YELLOW COLOR/SHADE 15 MIN TOUCH DRY TIME KRYLON[R], TOUGH COAT[R] BRAND CONTAINER SIZE 16 OZ PACKAGING QUANTITY 12
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Paint - 37476 - Minerallac Company
Hampshire, IL, USA
Paint
37476
Paint 37476
TOUGH COAT ACRYLIC ENAMEL TYPE ELECTRICAL EQUIPMENT, METAL, MOTORS, MACHINERY TOOLS, RAILING APPLICATION CAN CONTAINER TYPE 12 OZ CONTAINER CAPACITY OSHA YELLOW COLOR/SHADE 15 MIN TOUCH DRY TIME KRYLON[R], TOUGH COAT[R] BRAND CONTAINER SIZE 16 OZ PACKAGING QUANTITY 12
  • TOUGH COAT ACRYLIC ENAMEL TYPE
  • ELECTRICAL EQUIPMENT, METAL, MOTORS, MACHINERY TOOLS, RAILING APPLICATION
  • CAN CONTAINER TYPE
  • 12 OZ CONTAINER CAPACITY
  • OSHA YELLOW COLOR/SHADE
  • 15 MIN TOUCH DRY TIME
  • KRYLON[R], TOUGH COAT[R] BRAND
  • CONTAINER SIZE 16 OZ
  • PACKAGING QUANTITY 12
Datasheet

Technical Specifications

  Minerallac Company
Product Category Industrial Coatings
Product Number 37476
Product Name Paint
Type Enamel; Paint
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Coatings - THERMOSEAL® P120 - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Coating
Substrate Ceramic
Cure / Setting Technology Film Drying
View Details
Asphaltic Coating -  - McWane Plant and Industrial
McWane Plant and Industrial
Specs
Type Coating
View Details
Electronic Conformal Coating - Elan-tron® - ELANTAS North America LLC
Specs
Type Coating
Chemistry Resin; Silicone
Features Chemical Resistant; Dielectric; Heat Resistant; Abrasion, Erosion or Wear Resistant; Weather Resistant
View Details
High-Solids High-Performance Polyurethane 844U - 835U Series - FORREST Technical Coatings
Specs
Type Coating; Paint
Chemistry Polyurethane; Resin
Substrate Aluminum; Metallic; Plastic; Steel; Other; Fiberglass
View Details