Minerallac Company Paint 37461

Description
WATER BASE TYPE UTILITY, EXCAVATION, GROUND SURVEYING, CONSTRUCTION MARKING ROAD CONSTRUCTION, CONCRETE, ASPHALT, PAVEMENT, GRAVEL, EXCAVATION, GROUND MARKING, SURVEYING, CONSTRUCTION MARKING, SOIL, GRASS, BRICK, UTILITIES MARKING, COMMUNICATION LINES, ELECTRICAL INSTALL APPLICATION CAN CONTAINER TYPE 17 OZ CONTAINER CAPACITY BRILLIANT WHITE APWA COLOR/SHADE 10 MIN TOUCH DRY TIME KRYLON[R], QUIK-MARK[TM] BRAND CONTAINER SIZE 20 OZ PACKAGING QUANTITY 12
Datasheet
Description
WATER BASE TYPE UTILITY, EXCAVATION, GROUND SURVEYING, CONSTRUCTION MARKING ROAD CONSTRUCTION, CONCRETE, ASPHALT, PAVEMENT, GRAVEL, EXCAVATION, GROUND MARKING, SURVEYING, CONSTRUCTION MARKING, SOIL, GRASS, BRICK, UTILITIES MARKING, COMMUNICATION LINES, ELECTRICAL INSTALL APPLICATION CAN CONTAINER TYPE 17 OZ CONTAINER CAPACITY BRILLIANT WHITE APWA COLOR/SHADE 10 MIN TOUCH DRY TIME KRYLON[R], QUIK-MARK[TM] BRAND CONTAINER SIZE 20 OZ PACKAGING QUANTITY 12
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Paint - 37461 - Minerallac Company
Hampshire, IL, USA
Paint
37461
Paint 37461
WATER BASE TYPE UTILITY, EXCAVATION, GROUND SURVEYING, CONSTRUCTION MARKING ROAD CONSTRUCTION, CONCRETE, ASPHALT, PAVEMENT, GRAVEL, EXCAVATION, GROUND MARKING, SURVEYING, CONSTRUCTION MARKING, SOIL, GRASS, BRICK, UTILITIES MARKING, COMMUNICATION LINES, ELECTRICAL INSTALL APPLICATION CAN CONTAINER TYPE 17 OZ CONTAINER CAPACITY BRILLIANT WHITE APWA COLOR/SHADE 10 MIN TOUCH DRY TIME KRYLON[R], QUIK-MARK[TM] BRAND CONTAINER SIZE 20 OZ PACKAGING QUANTITY 12
  • WATER BASE TYPE
  • UTILITY, EXCAVATION, GROUND SURVEYING, CONSTRUCTION MARKING ROAD CONSTRUCTION, CONCRETE, ASPHALT, PAVEMENT, GRAVEL, EXCAVATION, GROUND MARKING, SURVEYING, CONSTRUCTION MARKING, SOIL, GRASS, BRICK, UTILITIES MARKING, COMMUNICATION LINES, ELECTRICAL INSTALL APPLICATION
  • CAN CONTAINER TYPE
  • 17 OZ CONTAINER CAPACITY
  • BRILLIANT WHITE APWA COLOR/SHADE
  • 10 MIN TOUCH DRY TIME
  • KRYLON[R], QUIK-MARK[TM] BRAND
  • CONTAINER SIZE 20 OZ
  • PACKAGING QUANTITY 12
Datasheet

Technical Specifications

  Minerallac Company
Product Category Industrial Paints
Product Number 37461
Product Name Paint
Form Liquid; Water
Unlock Full Specs
to access all available technical data