Minerallac Company Paint 37459

Description
WATER BASE TYPE UTILITY, EXCAVATION, GROUND SURVEYING, CONSTRUCTION MARKING ROAD CONSTRUCTION, CONCRETE, ASPHALT, PAVEMENT, GRAVEL, EXCAVATION, GROUND MARKING, SURVEYING, CONSTRUCTION MARKING, SOIL, GRASS, BRICK, UTILITIES MARKING, COMMUNICATION LINES, ELECTRICAL INSTALL APPLICATION CAN CONTAINER TYPE 17 OZ CONTAINER CAPACITY FLUORESCENT SAFETY GREEN COLOR/SHADE 10 MIN TOUCH DRY TIME KRYLON[R], QUIK-MARK[TM] BRAND CONTAINER SIZE 20 OZ PACKAGING QUANTITY 12
Datasheet
Description
WATER BASE TYPE UTILITY, EXCAVATION, GROUND SURVEYING, CONSTRUCTION MARKING ROAD CONSTRUCTION, CONCRETE, ASPHALT, PAVEMENT, GRAVEL, EXCAVATION, GROUND MARKING, SURVEYING, CONSTRUCTION MARKING, SOIL, GRASS, BRICK, UTILITIES MARKING, COMMUNICATION LINES, ELECTRICAL INSTALL APPLICATION CAN CONTAINER TYPE 17 OZ CONTAINER CAPACITY FLUORESCENT SAFETY GREEN COLOR/SHADE 10 MIN TOUCH DRY TIME KRYLON[R], QUIK-MARK[TM] BRAND CONTAINER SIZE 20 OZ PACKAGING QUANTITY 12
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Paint - 37459 - Minerallac Company
Hampshire, IL, USA
Paint
37459
Paint 37459
WATER BASE TYPE UTILITY, EXCAVATION, GROUND SURVEYING, CONSTRUCTION MARKING ROAD CONSTRUCTION, CONCRETE, ASPHALT, PAVEMENT, GRAVEL, EXCAVATION, GROUND MARKING, SURVEYING, CONSTRUCTION MARKING, SOIL, GRASS, BRICK, UTILITIES MARKING, COMMUNICATION LINES, ELECTRICAL INSTALL APPLICATION CAN CONTAINER TYPE 17 OZ CONTAINER CAPACITY FLUORESCENT SAFETY GREEN COLOR/SHADE 10 MIN TOUCH DRY TIME KRYLON[R], QUIK-MARK[TM] BRAND CONTAINER SIZE 20 OZ PACKAGING QUANTITY 12
  • WATER BASE TYPE
  • UTILITY, EXCAVATION, GROUND SURVEYING, CONSTRUCTION MARKING ROAD CONSTRUCTION, CONCRETE, ASPHALT, PAVEMENT, GRAVEL, EXCAVATION, GROUND MARKING, SURVEYING, CONSTRUCTION MARKING, SOIL, GRASS, BRICK, UTILITIES MARKING, COMMUNICATION LINES, ELECTRICAL INSTALL APPLICATION
  • CAN CONTAINER TYPE
  • 17 OZ CONTAINER CAPACITY
  • FLUORESCENT SAFETY GREEN COLOR/SHADE
  • 10 MIN TOUCH DRY TIME
  • KRYLON[R], QUIK-MARK[TM] BRAND
  • CONTAINER SIZE 20 OZ
  • PACKAGING QUANTITY 12
Datasheet

Technical Specifications

  Minerallac Company
Product Category Industrial Paints
Product Number 37459
Product Name Paint
Form Liquid; Water
Unlock Full Specs
to access all available technical data