Minerallac Company Drill Bit Set 33336

Description
HIGH SPEED STEEL MATERIAL BLACK OXIDE FINISH 1/16 INCH MIN. DRILL SIZE 1/2 INCH MAX. DRILL SIZE HEAVY DUTY, SPLIT POINT CONSTRUCTION 135 DEGREE POINT ANGLE 29 DRILL(S) 1/16 INCH, 1/2 INCH DRILL SIZES 1/64 INCH INCREMENT DRILL SIZE PACKAGING QUANTITY 1
Datasheet
Description
HIGH SPEED STEEL MATERIAL BLACK OXIDE FINISH 1/16 INCH MIN. DRILL SIZE 1/2 INCH MAX. DRILL SIZE HEAVY DUTY, SPLIT POINT CONSTRUCTION 135 DEGREE POINT ANGLE 29 DRILL(S) 1/16 INCH, 1/2 INCH DRILL SIZES 1/64 INCH INCREMENT DRILL SIZE PACKAGING QUANTITY 1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drill Bit Set - 33336 - Minerallac Company
Hampshire, IL, USA
Drill Bit Set
33336
Drill Bit Set 33336
HIGH SPEED STEEL MATERIAL BLACK OXIDE FINISH 1/16 INCH MIN. DRILL SIZE 1/2 INCH MAX. DRILL SIZE HEAVY DUTY, SPLIT POINT CONSTRUCTION 135 DEGREE POINT ANGLE 29 DRILL(S) 1/16 INCH, 1/2 INCH DRILL SIZES 1/64 INCH INCREMENT DRILL SIZE PACKAGING QUANTITY 1
  • HIGH SPEED STEEL MATERIAL
  • BLACK OXIDE FINISH
  • 1/16 INCH MIN. DRILL SIZE
  • 1/2 INCH MAX. DRILL SIZE
  • HEAVY DUTY, SPLIT POINT CONSTRUCTION
  • 135 DEGREE POINT ANGLE
  • 29 DRILL(S)
  • 1/16 INCH, 1/2 INCH DRILL SIZES
  • 1/64 INCH INCREMENT DRILL SIZE
  • PACKAGING QUANTITY 1
Datasheet

Technical Specifications

  Minerallac Company
Product Category Drill Bits
Product Number 33336
Product Name Drill Bit Set
Product Drill Set
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213023 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Twist
Diameter 0.177 inch (4.5 mm)
OAL 3.15 inch (80 mm)
View Details
Drill, Pilot 1/4
Specs
Diameter 0.250 inch (6.3 mm)
View Details
Drill Bits, Titanium Nitride Coated - For Wood/ Metal - 711379-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Drill Type Wood Bit
View Details
Drill Bit - 91600 - Minerallac Company
Minerallac Company
Specs
Product Drill
Units Fractional
Drill Type Jobber
View Details