Minerallac Company Drill Bit Sets 33335

Description
COATING BLACK, BRONZE OXIDE FINISH INCREMENT SIZE 1/64 INCH INCREMENT SIZE - DECIMAL .0156 INCREMENT SIZE - DECIMAL - UOM IN INCREMENT SIZE - FRACTIONAL 1/64 MATERIAL SURFACE TREATED M7 HSS MAXIMUM SIZE 3/8 INCH MAXIMUM SIZE - DECIMAL .375 MAXIMUM SIZE - DECIMAL - UOM IN MAXIMUM SIZE - FRACTIONAL 3/8 MINIMUM SIZE 1/16 INCH MINIMUM SIZE - DECIMAL .0625 MINIMUM SIZE - DECIMAL - UOM IN MINIMUM SIZE - FRACTIONAL 1/16 NUMBER OF DRILLS 21 POINT ANGLE 135 POINT ANGLE - UOM DEG TRINADO MODEL TYPE JOBBERS LENGTH CUT MATERIAL HCS, STAINLESS STEEL QUANTITY 1 PACKAGING METAL INDE
Datasheet
Description
COATING BLACK, BRONZE OXIDE FINISH INCREMENT SIZE 1/64 INCH INCREMENT SIZE - DECIMAL .0156 INCREMENT SIZE - DECIMAL - UOM IN INCREMENT SIZE - FRACTIONAL 1/64 MATERIAL SURFACE TREATED M7 HSS MAXIMUM SIZE 3/8 INCH MAXIMUM SIZE - DECIMAL .375 MAXIMUM SIZE - DECIMAL - UOM IN MAXIMUM SIZE - FRACTIONAL 3/8 MINIMUM SIZE 1/16 INCH MINIMUM SIZE - DECIMAL .0625 MINIMUM SIZE - DECIMAL - UOM IN MINIMUM SIZE - FRACTIONAL 1/16 NUMBER OF DRILLS 21 POINT ANGLE 135 POINT ANGLE - UOM DEG TRINADO MODEL TYPE JOBBERS LENGTH CUT MATERIAL HCS, STAINLESS STEEL QUANTITY 1 PACKAGING METAL INDE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drill Bit Sets - 33335 - Minerallac Company
Hampshire, IL, USA
Drill Bit Sets
33335
Drill Bit Sets 33335
COATING BLACK, BRONZE OXIDE FINISH INCREMENT SIZE 1/64 INCH INCREMENT SIZE - DECIMAL .0156 INCREMENT SIZE - DECIMAL - UOM IN INCREMENT SIZE - FRACTIONAL 1/64 MATERIAL SURFACE TREATED M7 HSS MAXIMUM SIZE 3/8 INCH MAXIMUM SIZE - DECIMAL .375 MAXIMUM SIZE - DECIMAL - UOM IN MAXIMUM SIZE - FRACTIONAL 3/8 MINIMUM SIZE 1/16 INCH MINIMUM SIZE - DECIMAL .0625 MINIMUM SIZE - DECIMAL - UOM IN MINIMUM SIZE - FRACTIONAL 1/16 NUMBER OF DRILLS 21 POINT ANGLE 135 POINT ANGLE - UOM DEG TRINADO MODEL TYPE JOBBERS LENGTH CUT MATERIAL HCS, STAINLESS STEEL QUANTITY 1 PACKAGING METAL INDE
  • COATING BLACK, BRONZE OXIDE FINISH
  • INCREMENT SIZE 1/64 INCH
  • INCREMENT SIZE - DECIMAL .0156
  • INCREMENT SIZE - DECIMAL - UOM IN
  • INCREMENT SIZE - FRACTIONAL 1/64
  • MATERIAL SURFACE TREATED M7 HSS
  • MAXIMUM SIZE 3/8 INCH
  • MAXIMUM SIZE - DECIMAL .375
  • MAXIMUM SIZE - DECIMAL - UOM IN
  • MAXIMUM SIZE - FRACTIONAL 3/8
  • MINIMUM SIZE 1/16 INCH
  • MINIMUM SIZE - DECIMAL .0625
  • MINIMUM SIZE - DECIMAL - UOM IN
  • MINIMUM SIZE - FRACTIONAL 1/16
  • NUMBER OF DRILLS 21
  • POINT ANGLE 135
  • POINT ANGLE - UOM DEG
  • TRINADO MODEL
  • TYPE JOBBERS LENGTH
  • CUT MATERIAL HCS, STAINLESS STEEL
  • QUANTITY 1
  • PACKAGING METAL INDE
Datasheet

Technical Specifications

  Minerallac Company
Product Category Drill Bits
Product Number 33335
Product Name Drill Bit Sets
Product Drill Set
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 1749047 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 0.787 inch (20.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hot Tapper, Single Size, 2 1/2
Specs
Drill Type Core Drill
Diameter 2.375 inch (60.3 mm)
Material Carbide
View Details
Hammer Drill, Standard Percussion Masonry Drill Bits - 711127-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Drill Type Masonry
View Details
Drill Bit - 91926 - Minerallac Company
Minerallac Company
Specs
Product Drill
Units Fractional
Drill Type Jobber
View Details