Minerallac Company Drill Bit 33319

Description
JOBBERS LENGTH, HEAVY DUTY TYPE HIGH SPEED STEEL MATERIAL BLACK OXIDE FINISH 4-3/8 INCH OVERALL LENGTH 3-1/16 INCH FLUTE LENGTH 3-FLAT SHANK TYPE 19/64 INCH SHANK SIZE SPLIT POINT CONSTRUCTION 19/64 INCH DRILL SIZE 135 DEGREE POINT ANGLE PACKAGING QUANTITY 12
Datasheet
Description
JOBBERS LENGTH, HEAVY DUTY TYPE HIGH SPEED STEEL MATERIAL BLACK OXIDE FINISH 4-3/8 INCH OVERALL LENGTH 3-1/16 INCH FLUTE LENGTH 3-FLAT SHANK TYPE 19/64 INCH SHANK SIZE SPLIT POINT CONSTRUCTION 19/64 INCH DRILL SIZE 135 DEGREE POINT ANGLE PACKAGING QUANTITY 12
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 33319 - Minerallac Company
Hampshire, IL, USA
Drill Bit
33319
Drill Bit 33319
JOBBERS LENGTH, HEAVY DUTY TYPE HIGH SPEED STEEL MATERIAL BLACK OXIDE FINISH 4-3/8 INCH OVERALL LENGTH 3-1/16 INCH FLUTE LENGTH 3-FLAT SHANK TYPE 19/64 INCH SHANK SIZE SPLIT POINT CONSTRUCTION 19/64 INCH DRILL SIZE 135 DEGREE POINT ANGLE PACKAGING QUANTITY 12
  • JOBBERS LENGTH, HEAVY DUTY TYPE
  • HIGH SPEED STEEL MATERIAL
  • BLACK OXIDE FINISH
  • 4-3/8 INCH OVERALL LENGTH
  • 3-1/16 INCH FLUTE LENGTH
  • 3-FLAT SHANK TYPE
  • 19/64 INCH SHANK SIZE
  • SPLIT POINT CONSTRUCTION
  • 19/64 INCH DRILL SIZE
  • 135 DEGREE POINT ANGLE
  • PACKAGING QUANTITY 12
Datasheet

Technical Specifications

  Minerallac Company
Product Category Drill Bits
Product Number 33319
Product Name Drill Bit
Product Drill
Units Fractional
Drill Type Jobber
Features Split Point
Diameter 0.297 inch (7.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Specialist Drill Bits - 221608 - RS Components, Ltd.
Specs
Units Metric
Designation 30mm
Diameter 0.630 to 1.181 inch (16.0 to 30.0 mm)
View Details
Hole Saw, Bi-Metal, 5 1/2
Specs
Drill Type Core Drill
Diameter 5.500 inch (139.7 mm)
Material Bi-Metal
View Details
Hole Saw - 86238 - Minerallac Company
Minerallac Company
Specs
Product Drill
Units Fractional
Drill Type Hole Saw
View Details
Carbide Drills - Stub Length Drills - Melin Tool Company
Specs
Product Drill
Units Fractional
Drill Type Twist
View Details