Minerallac Company Drill Bit 33318

Description
JOBBERS LENGTH, HEAVY DUTY TYPE HIGH SPEED STEEL MATERIAL BLACK OXIDE FINISH 4-3/8 INCH OVERALL LENGTH 3-1/16 INCH FLUTE LENGTH 3-FLAT SHANK TYPE 19/64 INCH SHANK SIZE SPLIT POINT CONSTRUCTION 9/32 INCH DRILL SIZE 135 DEGREE POINT ANGLE PACKAGING QUANTITY 12
Datasheet
Description
JOBBERS LENGTH, HEAVY DUTY TYPE HIGH SPEED STEEL MATERIAL BLACK OXIDE FINISH 4-3/8 INCH OVERALL LENGTH 3-1/16 INCH FLUTE LENGTH 3-FLAT SHANK TYPE 19/64 INCH SHANK SIZE SPLIT POINT CONSTRUCTION 9/32 INCH DRILL SIZE 135 DEGREE POINT ANGLE PACKAGING QUANTITY 12
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 33318 - Minerallac Company
Hampshire, IL, USA
Drill Bit
33318
Drill Bit 33318
JOBBERS LENGTH, HEAVY DUTY TYPE HIGH SPEED STEEL MATERIAL BLACK OXIDE FINISH 4-3/8 INCH OVERALL LENGTH 3-1/16 INCH FLUTE LENGTH 3-FLAT SHANK TYPE 19/64 INCH SHANK SIZE SPLIT POINT CONSTRUCTION 9/32 INCH DRILL SIZE 135 DEGREE POINT ANGLE PACKAGING QUANTITY 12
  • JOBBERS LENGTH, HEAVY DUTY TYPE
  • HIGH SPEED STEEL MATERIAL
  • BLACK OXIDE FINISH
  • 4-3/8 INCH OVERALL LENGTH
  • 3-1/16 INCH FLUTE LENGTH
  • 3-FLAT SHANK TYPE
  • 19/64 INCH SHANK SIZE
  • SPLIT POINT CONSTRUCTION
  • 9/32 INCH DRILL SIZE
  • 135 DEGREE POINT ANGLE
  • PACKAGING QUANTITY 12
Datasheet

Technical Specifications

  Minerallac Company
Product Category Drill Bits
Product Number 33318
Product Name Drill Bit
Product Drill
Units Fractional
Drill Type Jobber
Features Split Point
Diameter 0.281 inch (7.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213124 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Twist
Diameter 0.315 inch (8.0 mm)
OAL 4.61 inch (117 mm)
View Details
Hole Saw, Bi-Metal, 1 3/8
Specs
Drill Type Core Drill
Diameter 1.375 inch (34.9 mm)
Material Bi-Metal
View Details
Spine Bits, Spline Shank Bits - 2-Cutter & 4-Cutter - 711204-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.750 inch (19.0 mm)
View Details
Drill Bit - 91907 - Minerallac Company
Minerallac Company
Specs
Product Drill
Units Fractional
Drill Type Jobber
View Details