Minerallac Company Drill Bit 33306

Description
JOBBERS LENGTH, HEAVY DUTY TYPE HIGH SPEED STEEL MATERIAL BLACK OXIDE FINISH 2-1/4 INCH OVERALL LENGTH 1-1/4 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 3/32 INCH SHANK SIZE SPLIT POINT CONSTRUCTION 3/32 INCH DRILL SIZE 135 DEGREE POINT ANGLE PACKAGING QUANTITY 12
Datasheet
Description
JOBBERS LENGTH, HEAVY DUTY TYPE HIGH SPEED STEEL MATERIAL BLACK OXIDE FINISH 2-1/4 INCH OVERALL LENGTH 1-1/4 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 3/32 INCH SHANK SIZE SPLIT POINT CONSTRUCTION 3/32 INCH DRILL SIZE 135 DEGREE POINT ANGLE PACKAGING QUANTITY 12
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 33306 - Minerallac Company
Hampshire, IL, USA
Drill Bit
33306
Drill Bit 33306
JOBBERS LENGTH, HEAVY DUTY TYPE HIGH SPEED STEEL MATERIAL BLACK OXIDE FINISH 2-1/4 INCH OVERALL LENGTH 1-1/4 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 3/32 INCH SHANK SIZE SPLIT POINT CONSTRUCTION 3/32 INCH DRILL SIZE 135 DEGREE POINT ANGLE PACKAGING QUANTITY 12
  • JOBBERS LENGTH, HEAVY DUTY TYPE
  • HIGH SPEED STEEL MATERIAL
  • BLACK OXIDE FINISH
  • 2-1/4 INCH OVERALL LENGTH
  • 1-1/4 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 3/32 INCH SHANK SIZE
  • SPLIT POINT CONSTRUCTION
  • 3/32 INCH DRILL SIZE
  • 135 DEGREE POINT ANGLE
  • PACKAGING QUANTITY 12
Datasheet

Technical Specifications

  Minerallac Company
Product Category Drill Bits
Product Number 33306
Product Name Drill Bit
Product Drill
Units Fractional
Drill Type Jobber
Features Split Point
Diameter 0.094 inch (2.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Drill Bits - 1239942 - RS Components, Ltd.
Specs
Diameter 1.260 inch (32.0 mm)
Material High Speed Steel; Hss
Flutes / Edges 1
View Details
Hot Tapper, Single Size, 1
Specs
Drill Type Core Drill
Diameter 0.875 inch (22.2 mm)
Material Carbide
View Details
Ebinger Manufacturing Corp.
Specs
Product Drill
Shank SDS Plus
OAL 12.00 inch (305 mm)
View Details
Right-Hand Cobalt Micro-Drill - MD-300 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Product Drill
Units Metric
Drill Type Twist; Microdrill
View Details