Autoquip Corporation High Capacity 90 Degree Upender FF-6060-60

Description
High Capacity 90 Degree Upender – Heavy Duty Industrial Tilters for Load Repositioning and Palletizing & De-palletizing 90 Degree Upenders (also called "Flip-Flop Upenders") are heavy industrial hydraulic tilters that safely upend or down-end a wide variety of heavy, bulky, or odd-shaped objects at controlled speeds. Double acting hydraulic cylinders are used, with the hydraulic power unit located inside or outside the tilter base frame. Typical applications include coil and die handling, engine block manufacturing, coil reorientation, and palletizing or de-palletizing. 90 degree Upenders have a footprint which is approximately equal to the sum of both tilter "wings" or decks. Autoquip has been designing and manufacturing 90 Degree Upenders in America's heartland for more than 30 years. We've become the top choice for customers demanding the very best in rugged, high capacity, custom-built industrial tilters. Our team of technical sales and design experts excel at providing our customers with specialized, custom-built turning/rotating solutions at the lowest possible price and with the shortest possible lead time.
Description
High Capacity 90 Degree Upender – Heavy Duty Industrial Tilters for Load Repositioning and Palletizing & De-palletizing 90 Degree Upenders (also called "Flip-Flop Upenders") are heavy industrial hydraulic tilters that safely upend or down-end a wide variety of heavy, bulky, or odd-shaped objects at controlled speeds. Double acting hydraulic cylinders are used, with the hydraulic power unit located inside or outside the tilter base frame. Typical applications include coil and die handling, engine block manufacturing, coil reorientation, and palletizing or de-palletizing. 90 degree Upenders have a footprint which is approximately equal to the sum of both tilter "wings" or decks. Autoquip has been designing and manufacturing 90 Degree Upenders in America's heartland for more than 30 years. We've become the top choice for customers demanding the very best in rugged, high capacity, custom-built industrial tilters. Our team of technical sales and design experts excel at providing our customers with specialized, custom-built turning/rotating solutions at the lowest possible price and with the shortest possible lead time.

Suppliers

Company
Product
Description
Supplier Links
High Capacity 90 Degree Upender - FF-6060-60 - Autoquip Corporation
Guthrie, OK, USA
High Capacity 90 Degree Upender
FF-6060-60
High Capacity 90 Degree Upender FF-6060-60
High Capacity 90 Degree Upender – Heavy Duty Industrial Tilters for Load Repositioning and Palletizing & De-palletizing 90 Degree Upenders (also called "Flip-Flop Upenders") are heavy industrial hydraulic tilters that safely upend or down-end a wide variety of heavy, bulky, or odd-shaped objects at controlled speeds. Double acting hydraulic cylinders are used, with the hydraulic power unit located inside or outside the tilter base frame. Typical applications include coil and die handling, engine block manufacturing, coil reorientation, and palletizing or de-palletizing. 90 degree Upenders have a footprint which is approximately equal to the sum of both tilter "wings" or decks. Autoquip has been designing and manufacturing 90 Degree Upenders in America's heartland for more than 30 years. We've become the top choice for customers demanding the very best in rugged, high capacity, custom-built industrial tilters. Our team of technical sales and design experts excel at providing our customers with specialized, custom-built turning/rotating solutions at the lowest possible price and with the shortest possible lead time.

High Capacity 90 Degree Upender – Heavy Duty Industrial Tilters for Load Repositioning and Palletizing & De-palletizing

90 Degree Upenders (also called "Flip-Flop Upenders") are heavy industrial hydraulic tilters that safely upend or down-end a wide variety of heavy, bulky, or odd-shaped objects at controlled speeds. Double acting hydraulic cylinders are used, with the hydraulic power unit located inside or outside the tilter base frame. Typical applications include coil and die handling, engine block manufacturing, coil reorientation, and palletizing or de-palletizing. 90 degree Upenders have a footprint which is approximately equal to the sum of both tilter "wings" or decks.
Autoquip has been designing and manufacturing 90 Degree Upenders in America's heartland for more than 30 years. We've become the top choice for customers demanding the very best in rugged, high capacity, custom-built industrial tilters. Our team of technical sales and design experts excel at providing our customers with specialized, custom-built turning/rotating solutions at the lowest possible price and with the shortest possible lead time.

Supplier's Site

Technical Specifications

  Autoquip Corporation
Product Category Tilt Tables
Product Number FF-6060-60
Product Name High Capacity 90 Degree Upender
Power Motor
Unlock Full Specs
to access all available technical data

Similar Products

Lift & Tilt Combination Table - PT-20366-I - Advance Lifts, Inc.
Specs
Power Motor
Load Capacity 2000 lbs (907 kg)
Width / Diameter 4 ft (12.19 dm)
View Details
Tilt Platform, Stainless Steel, 3.15 x 4.72 in., ±2.86° Range, 8-32 and 1/4-20 - TGN80 - Newport MKS
Specs
Load Capacity 44.96 lbs (20.39 kg)
Width / Diameter 0.2625 ft (0.8000 dm)
Length 0.3937 ft (1.2 dm)
View Details
Mid-load Pan-tilt Head HP-XH25 -  - JiuJiang Ingiant Technology Co., Ltd.
JiuJiang Ingiant Technology Co., Ltd.
Specs
Load Capacity 22.05 to 44.1 lbs (10 to 20 kg)
View Details
Autoquip Corporation
Specs
Power Motor
Load Capacity ? to 6000 lbs (? to 2721 kg)
Width / Diameter 5 ft (15.24 dm)
View Details