Minebea Intec GmbH Metal Detector Vistus

Description
Vistus metal detectors are capable of detecting both ferrous and non-ferrous metals and are specifically designed for the food industry. They can be supplied mounted on a belt or chain conveyor, allowing an easy and fast integration into your processing or packaging line. Sturdy and torsion free construction made of 1.4301/AISI304 stainless steel High quality drives: maintenance free three-phase motor with worm gear or three phase drum motor Maximum detection performance through optimum vibration control and metal free zone Available standard coil sizes: 75 x 30 mm up to 275 x 60 mm Extremely compact: control unit fully integrated in detection coil Standard IP65 protection class, IP69K optionally available for enabling high pressure water cleaning
Description
Vistus metal detectors are capable of detecting both ferrous and non-ferrous metals and are specifically designed for the food industry. They can be supplied mounted on a belt or chain conveyor, allowing an easy and fast integration into your processing or packaging line. Sturdy and torsion free construction made of 1.4301/AISI304 stainless steel High quality drives: maintenance free three-phase motor with worm gear or three phase drum motor Maximum detection performance through optimum vibration control and metal free zone Available standard coil sizes: 75 x 30 mm up to 275 x 60 mm Extremely compact: control unit fully integrated in detection coil Standard IP65 protection class, IP69K optionally available for enabling high pressure water cleaning

Suppliers

Company
Product
Description
Supplier Links
Metal Detector - Vistus - Minebea Intec GmbH
Hamburg, Germany
Metal Detector
Vistus
Metal Detector Vistus
Vistus metal detectors are capable of detecting both ferrous and non-ferrous metals and are specifically designed for the food industry. They can be supplied mounted on a belt or chain conveyor, allowing an easy and fast integration into your processing or packaging line. Sturdy and torsion free construction made of 1.4301/AISI304 stainless steel High quality drives: maintenance free three-phase motor with worm gear or three phase drum motor Maximum detection performance through optimum vibration control and metal free zone Available standard coil sizes: 75 x 30 mm up to 275 x 60 mm Extremely compact: control unit fully integrated in detection coil Standard IP65 protection class, IP69K optionally available for enabling high pressure water cleaning

Vistus metal detectors are capable of detecting both ferrous and non-ferrous metals and are specifically designed for the food industry. They can be supplied mounted on a belt or chain conveyor, allowing an easy and fast integration into your processing or packaging line.

  • Sturdy and torsion free construction made of 1.4301/AISI304 stainless steel
  • High quality drives: maintenance free three-phase motor with worm gear or three phase drum motor
  • Maximum detection performance through optimum vibration control and metal free zone
  • Available standard coil sizes: 75 x 30 mm up to 275 x 60 mm
  • Extremely compact: control unit fully integrated in detection coil
  • Standard IP65 protection class, IP69K optionally available for enabling high pressure water cleaning
Supplier's Site

Technical Specifications

  Minebea Intec GmbH
Product Category Industrial Metal Detectors
Product Number Vistus
Product Name Metal Detector
Detector Type InLine/Conveyed
Process Material Liquid / Fluids; Unit Handling; Powder / Bulk Solids
Display Graphic / Video Display
Digital Interface Serial/Digital
Unlock Full Specs
to access all available technical data

Similar Products

Bunting® Metal Detection System - MDHS Series - DME Company
Specs
Detector Type InLine/FreeFlowing
Process Material Powder / Bulk Solids
Display Analog / Visual Indicator Display
View Details
throat metal detector, tna intelli-detect® 3 - tna intelli-detect® 3 - TNA Solutions Pty. Ltd.
Specs
Capabilities Non-Ferrous; Non-Magnetic
Process Material Unit Handling
Application Food / Beverage
View Details
Metal Detector - Secus® - Minebea Intec GmbH
Minebea Intec GmbH
Specs
Detector Type InLine/Conveyed
Process Material Liquid / Fluids; Unit Handling; Powder / Bulk Solids
Display Graphic / Video Display
View Details
Magnetic Inspection Probe -  - Industrial Magnetics, Inc.
Industrial Magnetics, Inc.
Specs
Detector Type Hand Held
Capabilities Non-Magnetic
Display None
View Details