Minco Industrial CH360P4T6

Description
Minco connection heads feature cast iron, polypropylene, aluminum or stainless steel bodies. They also feature NEMA ratings of 3, 4 and 4X and are compatible with nearly all Minco transmitters. For applications requiring: Temperature sensor assembly NEMA rated for indoor and outdoor use Explosion proof/flameproof Max temperature 316º C (600º F)
Description
Minco connection heads feature cast iron, polypropylene, aluminum or stainless steel bodies. They also feature NEMA ratings of 3, 4 and 4X and are compatible with nearly all Minco transmitters. For applications requiring: Temperature sensor assembly NEMA rated for indoor and outdoor use Explosion proof/flameproof Max temperature 316º C (600º F)
Datasheet
Datasheet Summary
Powered by GS/AI

The CH360P4T6 connection head from Minco is constructed from 316 stainless steel, providing durability and resistance to corrosion. It features a silicone gasket and is rated IP56, making it suitable for both indoor and outdoor applications. The maximum operating temperature for this model is 260°C (500°F), which allows it to be used in high-temperature environments. The connection head is compatible with various Minco transmitters, except for the TT530 and TT531 models. Weighing approximately 1.8 lbs (0.8 kg), it is designed for easy installation and reliable performance in industrial settings.

Datasheet Summary
Powered by GS/AI

The CH360P4T6 connection head from Minco is constructed from 316 stainless steel, providing durability and resistance to corrosion. It features a silicone gasket and is rated IP56, making it suitable for both indoor and outdoor applications. The maximum operating temperature for this model is 260°C (500°F), which allows it to be used in high-temperature environments. The connection head is compatible with various Minco transmitters, except for the TT530 and TT531 models. Weighing approximately 1.8 lbs (0.8 kg), it is designed for easy installation and reliable performance in industrial settings.

Suppliers

Company
Product
Description
Supplier Links
Industrial - CH360P4T6 - Minco
Minneapolis, MN, United States
Industrial
CH360P4T6
Industrial CH360P4T6
Minco connection heads feature cast iron, polypropylene, aluminum or stainless steel bodies. They also feature NEMA ratings of 3, 4 and 4X and are compatible with nearly all Minco transmitters. For applications requiring: Temperature sensor assembly NEMA rated for indoor and outdoor use Explosion proof/flameproof Max temperature 316º C (600º F)

Minco connection heads feature cast iron, polypropylene, aluminum or stainless steel bodies. They also feature NEMA ratings of 3, 4 and 4X and are compatible with nearly all Minco transmitters.

For applications requiring:

  • Temperature sensor assembly
  • NEMA rated for indoor and outdoor use
  • Explosion proof/flameproof
  • Max temperature 316º C (600º F)
Supplier's Site Datasheet

Technical Specifications

  Minco
Product Category Connection Heads
Product Number CH360P4T6
Product Name Industrial
Materials Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Connection Head - Accessories -  - Pyromation
Specs
Features Weatherproof; Chemical Resistant
Text for Approvals NEMA 4
Operating Temp ? to 825 F (? to 441 C)
View Details
Industrial - CH360P1T6 - Minco
Specs
Materials Stainless Steel
Protection Tube - NPT 1/2" NPT
View Details
Thermocouple Probe With Connection Head -  - Thermometrics Corporation
Specs
Temperature Sensor Accepted Thermocouple
Terminal Block None (No Terminal Block)
View Details