Minco Industrial CH103P4T6

Description
Minco connection heads feature cast iron, polypropylene, aluminum or stainless steel bodies. They also feature NEMA ratings of 3, 4 and 4X and are compatible with nearly all Minco transmitters. For applications requiring: Temperature sensor assembly NEMA rated for indoor and outdoor use Explosion proof/flameproof Max temperature 316º C (600º F)
Description
Minco connection heads feature cast iron, polypropylene, aluminum or stainless steel bodies. They also feature NEMA ratings of 3, 4 and 4X and are compatible with nearly all Minco transmitters. For applications requiring: Temperature sensor assembly NEMA rated for indoor and outdoor use Explosion proof/flameproof Max temperature 316º C (600º F)
Datasheet
Datasheet Summary
Powered by GS/AI

The CH103P4T6 connection head from Minco is constructed from nickel-plated cast iron and features a silicone gasket. It has dimensions of 3.7 inches in height and length, with a diameter of 1.9 inches. This model is rated IP55, suitable for Type 3 and 4 applications, and can withstand a maximum temperature of 260¬8C (500¬8F). It is compatible with various Minco temperature sensor models, excluding the TT530 and TT531. The approximate weight of the CH103P4T6 is 2.0 lbs (0.9 kg). This connection head is designed for use in environments requiring robust protection and reliable performance.

Datasheet Summary
Powered by GS/AI

The CH103P4T6 connection head from Minco is constructed from nickel-plated cast iron and features a silicone gasket. It has dimensions of 3.7 inches in height and length, with a diameter of 1.9 inches. This model is rated IP55, suitable for Type 3 and 4 applications, and can withstand a maximum temperature of 260¬8C (500¬8F). It is compatible with various Minco temperature sensor models, excluding the TT530 and TT531. The approximate weight of the CH103P4T6 is 2.0 lbs (0.9 kg). This connection head is designed for use in environments requiring robust protection and reliable performance.

Suppliers

Company
Product
Description
Supplier Links
Industrial - CH103P4T6 - Minco
Minneapolis, MN, United States
Industrial
CH103P4T6
Industrial CH103P4T6
Minco connection heads feature cast iron, polypropylene, aluminum or stainless steel bodies. They also feature NEMA ratings of 3, 4 and 4X and are compatible with nearly all Minco transmitters. For applications requiring: Temperature sensor assembly NEMA rated for indoor and outdoor use Explosion proof/flameproof Max temperature 316º C (600º F)

Minco connection heads feature cast iron, polypropylene, aluminum or stainless steel bodies. They also feature NEMA ratings of 3, 4 and 4X and are compatible with nearly all Minco transmitters.

For applications requiring:

  • Temperature sensor assembly
  • NEMA rated for indoor and outdoor use
  • Explosion proof/flameproof
  • Max temperature 316º C (600º F)
Supplier's Site Datasheet

Technical Specifications

  Minco
Product Category Connection Heads
Product Number CH103P4T6
Product Name Industrial
Materials Cast Iron
Unlock Full Specs
to access all available technical data

Similar Products

Thermoplastic Screw Cover Head - Accessories -  - Pyromation
Specs
Features Weatherproof; Sanitary; Chemical Resistant
Text for Approvals UL, CSA, FDA, NEMA 4X
Operating Temp ? to 198 F (? to 92.22 C)
View Details
Industrial - CH360P2T6 - Minco
Specs
Materials Stainless Steel
Protection Tube - NPT 3/4" NPT
View Details
Connection Heads -  - Thermometrics Corporation
Thermometrics Corporation
Specs
Features Explosion-proof (optional feature)
Temperature Sensor Accepted Thermocouple
Head Type Screw Cap & Chain (optional feature); Hinged, Latching Closure (optional feature); Bolted Cover (optional feature)
View Details