Minco Industrial CH103P2T6

Description
Minco connection heads feature cast iron, polypropylene, aluminum or stainless steel bodies. They also feature NEMA ratings of 3, 4 and 4X and are compatible with nearly all Minco transmitters. For applications requiring: Temperature sensor assembly NEMA rated for indoor and outdoor use Explosion proof/flameproof Max temperature 316º C (600º F)
Description
Minco connection heads feature cast iron, polypropylene, aluminum or stainless steel bodies. They also feature NEMA ratings of 3, 4 and 4X and are compatible with nearly all Minco transmitters. For applications requiring: Temperature sensor assembly NEMA rated for indoor and outdoor use Explosion proof/flameproof Max temperature 316º C (600º F)
Datasheet
Datasheet Summary
Powered by GS/AI

The CH103P2T6 connection head from Minco is constructed from nickel-plated cast iron and features a silicone gasket. It has dimensions of 3.7 inches in height and length, with a diameter of 1.9 inches. This model is rated IP55, suitable for Type 3 and 4 applications, and can withstand temperatures up to 260¬8C (500¬8F). It is compatible with various Minco temperature transmitters, excluding models TT530 and TT531. The approximate weight of the CH103P2T6 is 2.0 lbs (0.9 kg). This connection head is designed for industrial environments where durability and temperature resistance are critical.

Datasheet Summary
Powered by GS/AI

The CH103P2T6 connection head from Minco is constructed from nickel-plated cast iron and features a silicone gasket. It has dimensions of 3.7 inches in height and length, with a diameter of 1.9 inches. This model is rated IP55, suitable for Type 3 and 4 applications, and can withstand temperatures up to 260¬8C (500¬8F). It is compatible with various Minco temperature transmitters, excluding models TT530 and TT531. The approximate weight of the CH103P2T6 is 2.0 lbs (0.9 kg). This connection head is designed for industrial environments where durability and temperature resistance are critical.

Suppliers

Company
Product
Description
Supplier Links
Industrial - CH103P2T6 - Minco
Minneapolis, MN, United States
Industrial
CH103P2T6
Industrial CH103P2T6
Minco connection heads feature cast iron, polypropylene, aluminum or stainless steel bodies. They also feature NEMA ratings of 3, 4 and 4X and are compatible with nearly all Minco transmitters. For applications requiring: Temperature sensor assembly NEMA rated for indoor and outdoor use Explosion proof/flameproof Max temperature 316º C (600º F)

Minco connection heads feature cast iron, polypropylene, aluminum or stainless steel bodies. They also feature NEMA ratings of 3, 4 and 4X and are compatible with nearly all Minco transmitters.

For applications requiring:

  • Temperature sensor assembly
  • NEMA rated for indoor and outdoor use
  • Explosion proof/flameproof
  • Max temperature 316º C (600º F)
Supplier's Site Datasheet

Technical Specifications

  Minco
Product Category Connection Heads
Product Number CH103P2T6
Product Name Industrial
Materials Cast Iron
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Nickel Plated Steel Head - Accessories -  - Pyromation
Specs
Features Miniature; Weatherproof
Temperature Sensor Accepted Thermocouple; RTD
Head Type Bolted Cover
View Details
Industrial - CH103P1T6 - Minco
Specs
Materials Cast Iron
Protection Tube - NPT 1/2" NPT
View Details
Thermocouple Probe With Connection Head -  - Thermometrics Corporation
Specs
Temperature Sensor Accepted Thermocouple
Terminal Block None (No Terminal Block)
View Details