Minco Industrial CH103P1T6

Description
Minco connection heads feature cast iron, polypropylene, aluminum or stainless steel bodies. They also feature NEMA ratings of 3, 4 and 4X and are compatible with nearly all Minco transmitters. For applications requiring: Temperature sensor assembly NEMA rated for indoor and outdoor use Explosion proof/flameproof Max temperature 316º C (600º F)
Description
Minco connection heads feature cast iron, polypropylene, aluminum or stainless steel bodies. They also feature NEMA ratings of 3, 4 and 4X and are compatible with nearly all Minco transmitters. For applications requiring: Temperature sensor assembly NEMA rated for indoor and outdoor use Explosion proof/flameproof Max temperature 316º C (600º F)
Datasheet
Datasheet Summary
Powered by GS/AI

The CH103P1T6 connection head from Minco is constructed from nickel-plated cast iron and features a silicone gasket. It has dimensions of 3.7 inches in height and length, with a diameter of 1.9 inches. This model is rated IP55, making it suitable for Type 3 and 4 applications. It can withstand a maximum temperature of 260°C (500°F) and is compatible with various Minco temperature sensor models, excluding TT530 and TT531. The approximate weight of the CH103P1T6 is 2.0 lbs (0.9 kg). This connection head is designed for industrial environments where durability and temperature resistance are critical.

Datasheet Summary
Powered by GS/AI

The CH103P1T6 connection head from Minco is constructed from nickel-plated cast iron and features a silicone gasket. It has dimensions of 3.7 inches in height and length, with a diameter of 1.9 inches. This model is rated IP55, making it suitable for Type 3 and 4 applications. It can withstand a maximum temperature of 260°C (500°F) and is compatible with various Minco temperature sensor models, excluding TT530 and TT531. The approximate weight of the CH103P1T6 is 2.0 lbs (0.9 kg). This connection head is designed for industrial environments where durability and temperature resistance are critical.

Suppliers

Company
Product
Description
Supplier Links
Industrial - CH103P1T6 - Minco
Minneapolis, MN, United States
Industrial
CH103P1T6
Industrial CH103P1T6
Minco connection heads feature cast iron, polypropylene, aluminum or stainless steel bodies. They also feature NEMA ratings of 3, 4 and 4X and are compatible with nearly all Minco transmitters. For applications requiring: Temperature sensor assembly NEMA rated for indoor and outdoor use Explosion proof/flameproof Max temperature 316º C (600º F)

Minco connection heads feature cast iron, polypropylene, aluminum or stainless steel bodies. They also feature NEMA ratings of 3, 4 and 4X and are compatible with nearly all Minco transmitters.

For applications requiring:

  • Temperature sensor assembly
  • NEMA rated for indoor and outdoor use
  • Explosion proof/flameproof
  • Max temperature 316º C (600º F)
Supplier's Site Datasheet

Technical Specifications

  Minco
Product Category Connection Heads
Product Number CH103P1T6
Product Name Industrial
Materials Cast Iron
Unlock Full Specs
to access all available technical data

Similar Products

Die-Cast Aluminum Flip Top Connection Head -  - Pyromation
Specs
Temperature Sensor Accepted Thermocouple; RTD
Head Type Hinged, Latching Closure
Terminal Block Single Element Terminal Block; Multi Element Terminal Block
View Details
Industrial - CH359P1T0 - Minco
Specs
Materials Aluminum
Protection Tube - NPT 1/2" NPT
View Details
Thermocouple Probe With Connection Head -  - Thermometrics Corporation
Specs
Temperature Sensor Accepted Thermocouple
Terminal Block None (No Terminal Block)
View Details