MilesTek Corporation MIDDLE ATLANTIC 2 RS SIDEWAYS PANEL MOUNT SPM-2

Description
[MID ATL] 2 RS SIDEWAYS PANEL MOUNT SPM-2 - MILESTEK PART NUMBER 50-70410 Low-profile wallmount rack shall be Middle Atlantic Products part number SPM-2 with 2 useable rackspaces. Rack shall have three position adjustable rackrail to allow for three combinations of front clearance and useable depth. Rackrail can be set flush with front of rack which allows a full 19 of component depth, 1.5 from the front for 17.5 of component depth, or 3 from the front for 16 of component depth. Rack shall be constructed of phosphate pre-treated 16-gauge steel finished in a durable black powder coat. Features: 2-Space Steel Sideways Panel Mount. Low-profile mounting for deep hubs, routers and other network components-flat against the wall, under tables, desks, or in cabinetry. 16-gauge body with all-steel front cover. Pre-installed, 1/8" thick, 11-gauge, 10/32" threaded rackrail. 2-Space mount has 3-1/2" racking height/ 50 lb. capacity. Rack screws provided. Size and Capacity: Outside Width: 20.168" Outside Depth: 3.92" Overall Outside Height: 20.18" Usable Width: 19" Usable Depth: 16" Usable Height: 3.5" Rack Spaces: 2 Load Capacity: 50 lbs.
Description
[MID ATL] 2 RS SIDEWAYS PANEL MOUNT SPM-2 - MILESTEK PART NUMBER 50-70410 Low-profile wallmount rack shall be Middle Atlantic Products part number SPM-2 with 2 useable rackspaces. Rack shall have three position adjustable rackrail to allow for three combinations of front clearance and useable depth. Rackrail can be set flush with front of rack which allows a full 19 of component depth, 1.5 from the front for 17.5 of component depth, or 3 from the front for 16 of component depth. Rack shall be constructed of phosphate pre-treated 16-gauge steel finished in a durable black powder coat. Features: 2-Space Steel Sideways Panel Mount. Low-profile mounting for deep hubs, routers and other network components-flat against the wall, under tables, desks, or in cabinetry. 16-gauge body with all-steel front cover. Pre-installed, 1/8" thick, 11-gauge, 10/32" threaded rackrail. 2-Space mount has 3-1/2" racking height/ 50 lb. capacity. Rack screws provided. Size and Capacity: Outside Width: 20.168" Outside Depth: 3.92" Overall Outside Height: 20.18" Usable Width: 19" Usable Depth: 16" Usable Height: 3.5" Rack Spaces: 2 Load Capacity: 50 lbs.

Suppliers

Company
Product
Description
Supplier Links
MIDDLE ATLANTIC 2 RS SIDEWAYS PANEL MOUNT - SPM-2 - MilesTek Corporation
Denton, TX, United States
MIDDLE ATLANTIC 2 RS SIDEWAYS PANEL MOUNT
SPM-2
MIDDLE ATLANTIC 2 RS SIDEWAYS PANEL MOUNT SPM-2
[MID ATL] 2 RS SIDEWAYS PANEL MOUNT SPM-2 - MILESTEK PART NUMBER 50-70410 Low-profile wallmount rack shall be Middle Atlantic Products part number SPM-2 with 2 useable rackspaces. Rack shall have three position adjustable rackrail to allow for three combinations of front clearance and useable depth. Rackrail can be set flush with front of rack which allows a full 19 of component depth, 1.5 from the front for 17.5 of component depth, or 3 from the front for 16 of component depth. Rack shall be constructed of phosphate pre-treated 16-gauge steel finished in a durable black powder coat. Features: 2-Space Steel Sideways Panel Mount. Low-profile mounting for deep hubs, routers and other network components-flat against the wall, under tables, desks, or in cabinetry. 16-gauge body with all-steel front cover. Pre-installed, 1/8" thick, 11-gauge, 10/32" threaded rackrail. 2-Space mount has 3-1/2" racking height/ 50 lb. capacity. Rack screws provided. Size and Capacity: Outside Width: 20.168" Outside Depth: 3.92" Overall Outside Height: 20.18" Usable Width: 19" Usable Depth: 16" Usable Height: 3.5" Rack Spaces: 2 Load Capacity: 50 lbs.

[MID ATL] 2 RS SIDEWAYS PANEL MOUNT SPM-2 - MILESTEK PART NUMBER 50-70410 Low-profile wallmount rack shall be Middle Atlantic Products part number SPM-2 with 2 useable rackspaces. Rack shall have three position adjustable rackrail to allow for three combinations of front clearance and useable depth. Rackrail can be set flush with front of rack which allows a full 19 of component depth, 1.5 from the front for 17.5 of component depth, or 3 from the front for 16 of component depth. Rack shall be constructed of phosphate pre-treated 16-gauge steel finished in a durable black powder coat. Features:

  • 2-Space Steel Sideways Panel Mount.
  • Low-profile mounting for deep hubs, routers and other network components-flat against the wall, under tables, desks, or in cabinetry.
  • 16-gauge body with all-steel front cover.
  • Pre-installed, 1/8" thick, 11-gauge, 10/32" threaded rackrail.
  • 2-Space mount has 3-1/2" racking height/ 50 lb. capacity.
  • Rack screws provided.

Size and Capacity:

    Outside Width: 20.168"
    Outside Depth: 3.92" Overall
    Outside Height: 20.18"
    Usable Width: 19"
    Usable Depth: 16"
    Usable Height: 3.5"
    Rack Spaces: 2
    Load Capacity: 50 lbs.
Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Wireways
Product Number SPM-2
Product Name MIDDLE ATLANTIC 2 RS SIDEWAYS PANEL MOUNT
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Wireway & Trough - 1487BY - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Nominal Cross Section 2.5"x2.5"
Material Steel
View Details
Wireway Straight Section - F44L48 - Pentair, Inc.
Specs
Style Lay-In Wireway
Material Steel
Straight Section Length 48"
View Details
Square-Duct Wireways -  - Schneider Electric
Schneider Electric
Specs
Style Lay-In Wireway
Nominal Cross Section 2.5"x2.5"; 4"x4"; 6"x6"; 8"x8"; 10"x10"; 12"x6"; 12"x12"
Material Steel
View Details