MilesTek Corporation MilesTek 19" Cable Management Panel w/ 5 Metal D-Rings 2U REF00383

Description
MilesTek 19" Cable Management Panel w/ 5 Metal D-Rings 2U WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov
Description
MilesTek 19" Cable Management Panel w/ 5 Metal D-Rings 2U WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

Suppliers

Company
Product
Description
Supplier Links
MilesTek 19
Denton, TX, United States
MilesTek 19" Cable Management Panel w/ 5 Metal D-Rings 2U
REF00383
MilesTek 19" Cable Management Panel w/ 5 Metal D-Rings 2U REF00383
MilesTek 19" Cable Management Panel w/ 5 Metal D-Rings 2U WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

MilesTek 19" Cable Management Panel w/ 5 Metal D-Rings 2U
WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.gov

Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Wireways
Product Number REF00383
Product Name MilesTek 19" Cable Management Panel w/ 5 Metal D-Rings 2U
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Commercial - Splitter Trough - CN4ST4204 - Hammond Manufacturing Company Inc.
Specs
Style Wiring Trough
Material Steel; Stainless Steel
Straight Section Length Other Length; (7 in)
View Details
Wireway Straight Section - F22W60 - Pentair, Inc.
Specs
Style Feed Through Wireway
Material Steel
Straight Section Length 60"
View Details
Square-Duct Wireways -  - Schneider Electric
Schneider Electric
Specs
Style Lay-In Wireway
Nominal Cross Section 2.5"x2.5"; 4"x4"; 6"x6"; 8"x8"; 10"x10"; 12"x6"; 12"x12"
Material Steel
View Details