MilesTek Corporation QUICKPORT HD 24 PORT PATCH PANEL 1RU LE-49255-H24

Description
[LEVITON]QUICKPORT HD 24 PORT PATCH PANEL 1RU - PART# LE-49255-H24 APPLICATION Field configurable. Rack-mount high-density patch panel compatible with all QuickPort modules to maximize versatility and enable easy upgrades and mixture of media types. FEATURES High density equal to 110 Term (non-field configurable) Patch Panels Rear wire management support bar Front write-on label areas. STANDARDS COMPLIANCE Meets or exceeds all applicable standards: UL Listed; CSA Certified; complies with TIA/EIA-568-B; and meets FCC Part 68. PHYSICAL SPECIFICATIONS Capacity:24- and 48-port Materials: .600" steel; matte black painted finish with white silkscreening Dimensions: 24-port: 1.75"H x 19"W x 3.5"D; 48-port: 3.5"H x 19"W x 3.5"D Mounting: 19: rack mount Color: Black>/li> Revised 10/09 WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov
Description
[LEVITON]QUICKPORT HD 24 PORT PATCH PANEL 1RU - PART# LE-49255-H24 APPLICATION Field configurable. Rack-mount high-density patch panel compatible with all QuickPort modules to maximize versatility and enable easy upgrades and mixture of media types. FEATURES High density equal to 110 Term (non-field configurable) Patch Panels Rear wire management support bar Front write-on label areas. STANDARDS COMPLIANCE Meets or exceeds all applicable standards: UL Listed; CSA Certified; complies with TIA/EIA-568-B; and meets FCC Part 68. PHYSICAL SPECIFICATIONS Capacity:24- and 48-port Materials: .600" steel; matte black painted finish with white silkscreening Dimensions: 24-port: 1.75"H x 19"W x 3.5"D; 48-port: 3.5"H x 19"W x 3.5"D Mounting: 19: rack mount Color: Black>/li> Revised 10/09 WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

Suppliers

Company
Product
Description
Supplier Links
QUICKPORT HD 24 PORT PATCH PANEL 1RU - LE-49255-H24 - MilesTek Corporation
Denton, TX, United States
QUICKPORT HD 24 PORT PATCH PANEL 1RU
LE-49255-H24
QUICKPORT HD 24 PORT PATCH PANEL 1RU LE-49255-H24
[LEVITON]QUICKPORT HD 24 PORT PATCH PANEL 1RU - PART# LE-49255-H24 APPLICATION Field configurable. Rack-mount high-density patch panel compatible with all QuickPort modules to maximize versatility and enable easy upgrades and mixture of media types. FEATURES High density equal to 110 Term (non-field configurable) Patch Panels Rear wire management support bar Front write-on label areas. STANDARDS COMPLIANCE Meets or exceeds all applicable standards: UL Listed; CSA Certified; complies with TIA/EIA-568-B; and meets FCC Part 68. PHYSICAL SPECIFICATIONS Capacity:24- and 48-port Materials: .600" steel; matte black painted finish with white silkscreening Dimensions: 24-port: 1.75"H x 19"W x 3.5"D; 48-port: 3.5"H x 19"W x 3.5"D Mounting: 19: rack mount Color: Black>/li> Revised 10/09 WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

[LEVITON]QUICKPORT HD 24 PORT PATCH PANEL 1RU - PART# LE-49255-H24 APPLICATION Field configurable. Rack-mount high-density patch panel compatible with all QuickPort modules to maximize versatility and enable easy upgrades and mixture of media types. FEATURES

  • High density equal to 110 Term (non-field configurable) Patch Panels
  • Rear wire management support bar
  • Front write-on label areas.

STANDARDS COMPLIANCE Meets or exceeds all applicable standards: UL Listed; CSA Certified; complies with TIA/EIA-568-B; and meets FCC Part 68. PHYSICAL SPECIFICATIONS

  • Capacity:24- and 48-port
  • Materials: .600" steel; matte black painted finish with white silkscreening
  • Dimensions: 24-port: 1.75"H x 19"W x 3.5"D; 48-port: 3.5"H x 19"W x 3.5"D
  • Mounting: 19: rack mount
  • Color: Black>/li>

Revised 10/09
WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.gov

Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Patch Panels
Product Number LE-49255-H24
Product Name QUICKPORT HD 24 PORT PATCH PANEL 1RU
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Patch Panels - 7739433 - RS Components, Ltd.
Specs
Port Type Fibre Optic Patch Panels
Ports 6
Cable Specifications Fiber Optic Cable
View Details
Pre-Configured Patch Panel - UDX16S - Hubbell Incorporated
Specs
Ports 16
Height in U 1
Cable Specifications Category 5/5E
View Details