MilesTek Corporation 2" RESI-GARD STANDARD COUPLING 70-80028

Description
2 inch RESI-GARD STANDARD COUPLING Couplings for 1 1/4" to 2" Resi-Gard Raceway must be cemented using Resi-Gard Solvent Cement.
Description
2 inch RESI-GARD STANDARD COUPLING Couplings for 1 1/4" to 2" Resi-Gard Raceway must be cemented using Resi-Gard Solvent Cement.

Suppliers

Company
Product
Description
Supplier Links
2
Denton, TX, United States
2" RESI-GARD STANDARD COUPLING
70-80028
2" RESI-GARD STANDARD COUPLING 70-80028
2 inch RESI-GARD STANDARD COUPLING Couplings for 1 1/4" to 2" Resi-Gard Raceway must be cemented using Resi-Gard Solvent Cement.

2 inch RESI-GARD STANDARD COUPLING Couplings for 1 1/4" to 2" Resi-Gard Raceway must be cemented using Resi-Gard Solvent Cement.

Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Wireways
Product Number 70-80028
Product Name 2" RESI-GARD STANDARD COUPLING
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Wireway & Trough - C3RWT636 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Style Wiring Trough
Material Steel
Straight Section Length 36"; Other Length; (36 in)
View Details
Wiring Gutter/Trough - F6660FG - Pentair, Inc.
Specs
Style Wiring Trough
Material Fiberglass
Straight Section Length 60"
View Details
Wireway Straight Section - 1412 XSS8060 - EXM Manufacturing Ltd.
Specs
Style Feed Through Wireway
Nominal Cross Section 8"x8"
Material Stainless Steel
View Details