Miles Scientific (Analtech) Alumina Basic 500g (bulk) Adsorbents 34050

Description
Silica gel and bonded phases are based upon a 150A pore silica gel, 35-75um particle. SPICE Packings are available in bulk quantities of 100 grams, 500 grams, 5 kg, and 10 kg. For larger quantities call for a price quote.
Description
Silica gel and bonded phases are based upon a 150A pore silica gel, 35-75um particle. SPICE Packings are available in bulk quantities of 100 grams, 500 grams, 5 kg, and 10 kg. For larger quantities call for a price quote.

Suppliers

Company
Product
Description
Supplier Links
Alumina Basic 500g (bulk) Adsorbents - 34050 - Miles Scientific (Analtech)
Newark, DE, USA
Alumina Basic 500g (bulk) Adsorbents
34050
Alumina Basic 500g (bulk) Adsorbents 34050
Silica gel and bonded phases are based upon a 150A pore silica gel, 35-75um particle. SPICE Packings are available in bulk quantities of 100 grams, 500 grams, 5 kg, and 10 kg. For larger quantities call for a price quote.

Silica gel and bonded phases are based upon a 150A pore silica gel, 35-75um particle. SPICE Packings are available in bulk quantities of 100 grams, 500 grams, 5 kg, and 10 kg. For larger quantities call for a price quote.

Supplier's Site

Technical Specifications

  Miles Scientific (Analtech)
Product Category Adsorption Equipment
Product Number 34050
Product Name Alumina Basic 500g (bulk) Adsorbents
Adsorption Media ActivatedAlumina
Unlock Full Specs
to access all available technical data

Similar Products

Acid Purification for Aluminum Anodizing -  - Eco-Tec, Inc.
Specs
Application Liquid
Max. Liquid Flow 0.4843 to 7.26 GPM (1.83 to 27.52 L/min)
View Details
Aircel Oilfreepac Heatless Regenerative Adsorbent Air Purifier - Oilfreepac OFP - Aircel
Specs
Adsorption Media ActivatedCarbon
Application AirGas
Max. Working Pressure 60 to 150 psi (42.23 to 106 m H2O)
View Details
Vapor Phase Carbon Adsorption Systems -  - Branch Environmental Solutions
Branch Environmental Solutions
Specs
Adsorption Media ActivatedCarbon
View Details
Silica Gel 150 pore size, 75-150m particle size - 15100 - Miles Scientific (Analtech)
Specs
Adsorption Media SilicaGel
View Details