Miles Scientific (Analtech) Alumina Neutral 5kg (bulk) Adsorbents 33060

Description
Since 1961 Analtech has been manufacturing quality thin layer chromatography plates, providing friendly and expert technical assistance and helping customers solve real problems with real solutions. In fact thin layer chromatography is our sole focus. We carry an extensive line of over 500 formats of plates, as well as a wide range of accessories and lab supplies. Lab managers, purchasers and educators alike have come to know Analtech as the reasonably priced, responsive experts in thin layer chromatography.
Description
Since 1961 Analtech has been manufacturing quality thin layer chromatography plates, providing friendly and expert technical assistance and helping customers solve real problems with real solutions. In fact thin layer chromatography is our sole focus. We carry an extensive line of over 500 formats of plates, as well as a wide range of accessories and lab supplies. Lab managers, purchasers and educators alike have come to know Analtech as the reasonably priced, responsive experts in thin layer chromatography.

Suppliers

Company
Product
Description
Supplier Links
Alumina Neutral 5kg (bulk) Adsorbents - 33060 - Miles Scientific (Analtech)
Newark, DE, USA
Alumina Neutral 5kg (bulk) Adsorbents
33060
Alumina Neutral 5kg (bulk) Adsorbents 33060
Since 1961 Analtech has been manufacturing quality thin layer chromatography plates, providing friendly and expert technical assistance and helping customers solve real problems with real solutions. In fact thin layer chromatography is our sole focus. We carry an extensive line of over 500 formats of plates, as well as a wide range of accessories and lab supplies. Lab managers, purchasers and educators alike have come to know Analtech as the reasonably priced, responsive experts in thin layer chromatography.

Since 1961 Analtech has been manufacturing quality thin layer chromatography plates, providing friendly and expert technical assistance and helping customers solve real problems with real solutions. In fact thin layer chromatography is our sole focus. We carry an extensive line of over 500 formats of plates, as well as a wide range of accessories and lab supplies. Lab managers, purchasers and educators alike have come to know Analtech as the reasonably priced, responsive experts in thin layer chromatography.

Supplier's Site

Technical Specifications

  Miles Scientific (Analtech)
Product Category Adsorption Equipment
Product Number 33060
Product Name Alumina Neutral 5kg (bulk) Adsorbents
Adsorption Media ActivatedAlumina
Unlock Full Specs
to access all available technical data

Similar Products

Acid Purification for Aluminum Anodizing -  - Eco-Tec, Inc.
Specs
Application Liquid
Max. Liquid Flow 0.4843 to 7.26 GPM (1.83 to 27.52 L/min)
View Details
Aircel Oilfreepac Heatless Regenerative Adsorbent Air Purifier - Oilfreepac OFP - Aircel
Specs
Adsorption Media ActivatedCarbon
Application AirGas
Max. Working Pressure 60 to 150 psi (42.23 to 106 m H2O)
View Details
Vapor Phase Carbon Adsorption Systems -  - Branch Environmental Solutions
Branch Environmental Solutions
Specs
Adsorption Media ActivatedCarbon
View Details