Miles Scientific (Analtech) Alumina Neutral 500g (bulk) Adsorbents 33050

Description
Since 1961 Analtech has been manufacturing quality thin layer chromatography plates, providing friendly and expert technical assistance and helping customers solve real problems with real solutions. In fact thin layer chromatography is our sole focus. We carry an extensive line of over 500 formats of plates, as well as a wide range of accessories and lab supplies. Lab managers, purchasers and educators alike have come to know Analtech as the reasonably priced, responsive experts in thin layer chromatography.
Description
Since 1961 Analtech has been manufacturing quality thin layer chromatography plates, providing friendly and expert technical assistance and helping customers solve real problems with real solutions. In fact thin layer chromatography is our sole focus. We carry an extensive line of over 500 formats of plates, as well as a wide range of accessories and lab supplies. Lab managers, purchasers and educators alike have come to know Analtech as the reasonably priced, responsive experts in thin layer chromatography.

Suppliers

Company
Product
Description
Supplier Links
Alumina Neutral 500g (bulk) Adsorbents - 33050 - Miles Scientific (Analtech)
Newark, DE, USA
Alumina Neutral 500g (bulk) Adsorbents
33050
Alumina Neutral 500g (bulk) Adsorbents 33050
Since 1961 Analtech has been manufacturing quality thin layer chromatography plates, providing friendly and expert technical assistance and helping customers solve real problems with real solutions. In fact thin layer chromatography is our sole focus. We carry an extensive line of over 500 formats of plates, as well as a wide range of accessories and lab supplies. Lab managers, purchasers and educators alike have come to know Analtech as the reasonably priced, responsive experts in thin layer chromatography.

Since 1961 Analtech has been manufacturing quality thin layer chromatography plates, providing friendly and expert technical assistance and helping customers solve real problems with real solutions. In fact thin layer chromatography is our sole focus. We carry an extensive line of over 500 formats of plates, as well as a wide range of accessories and lab supplies. Lab managers, purchasers and educators alike have come to know Analtech as the reasonably priced, responsive experts in thin layer chromatography.

Supplier's Site

Technical Specifications

  Miles Scientific (Analtech)
Product Category Adsorption Equipment
Product Number 33050
Product Name Alumina Neutral 500g (bulk) Adsorbents
Adsorption Media ActivatedAlumina
Unlock Full Specs
to access all available technical data

Similar Products

Aircel Oilfreepac Heatless Regenerative Adsorbent Air Purifier - Oilfreepac OFP - Aircel
Specs
Adsorption Media ActivatedCarbon
Application AirGas
Max. Working Pressure 60 to 150 psi (42.23 to 106 m H2O)
View Details
Acid Purification for Aluminum Anodizing -  - Eco-Tec, Inc.
Specs
Application Liquid
Max. Liquid Flow 0.4843 to 7.26 GPM (1.83 to 27.52 L/min)
View Details
High Performance Silica Gel F 60 pore size - 20100 - Miles Scientific (Analtech)
Specs
Adsorption Media SilicaGel
View Details