Miles Scientific (Analtech) Bulk Rotor Mix (with formulas), 5kg 2250

Description
Analtech's bulk Rotor mix has been introduced as a premixed substitute for customers who prefer to make their own Rotors, yet want to avoid purchasing all of the components and having to mix them. Analtech's formula is made to mimic the chromatography of the "home-made" formula while being more robust to stand up to heavier use. A chart is included with formulas for making 1mm thru 8mm Rotors. Rotors will still require scraping with the scraper assembly and the appropriate scraper blade. NOTE: We sell the mix, formulas, and blank glass (cat# 02200), however, the bordering material (center mandrel and outer ring) must be purchased elsewhere.
Description
Analtech's bulk Rotor mix has been introduced as a premixed substitute for customers who prefer to make their own Rotors, yet want to avoid purchasing all of the components and having to mix them. Analtech's formula is made to mimic the chromatography of the "home-made" formula while being more robust to stand up to heavier use. A chart is included with formulas for making 1mm thru 8mm Rotors. Rotors will still require scraping with the scraper assembly and the appropriate scraper blade. NOTE: We sell the mix, formulas, and blank glass (cat# 02200), however, the bordering material (center mandrel and outer ring) must be purchased elsewhere.

Suppliers

Company
Product
Description
Supplier Links
Bulk Rotor Mix (with formulas), 5kg - 2250 - Miles Scientific (Analtech)
Newark, DE, USA
Bulk Rotor Mix (with formulas), 5kg
2250
Bulk Rotor Mix (with formulas), 5kg 2250
Analtech's bulk Rotor mix has been introduced as a premixed substitute for customers who prefer to make their own Rotors, yet want to avoid purchasing all of the components and having to mix them. Analtech's formula is made to mimic the chromatography of the "home-made" formula while being more robust to stand up to heavier use. A chart is included with formulas for making 1mm thru 8mm Rotors. Rotors will still require scraping with the scraper assembly and the appropriate scraper blade. NOTE: We sell the mix, formulas, and blank glass (cat# 02200), however, the bordering material (center mandrel and outer ring) must be purchased elsewhere.

Analtech's bulk Rotor mix has been introduced as a premixed substitute for customers who prefer to make their own Rotors, yet want to avoid purchasing all of the components and having to mix them. Analtech's formula is made to mimic the chromatography of the "home-made" formula while being more robust to stand up to heavier use. A chart is included with formulas for making 1mm thru 8mm Rotors. Rotors will still require scraping with the scraper assembly and the appropriate scraper blade. NOTE: We sell the mix, formulas, and blank glass (cat# 02200), however, the bordering material (center mandrel and outer ring) must be purchased elsewhere.

Supplier's Site

Technical Specifications

  Miles Scientific (Analtech)
Product Category Adsorption Equipment
Product Number 2250
Product Name Bulk Rotor Mix (with formulas), 5kg
Adsorption Media SilicaGel; Microcrystalline Cellulose
Unlock Full Specs
to access all available technical data

Similar Products

Aircel Oilfreepac Heatless Regenerative Adsorbent Air Purifier - Oilfreepac OFP - Aircel
Specs
Adsorption Media ActivatedCarbon
Application AirGas
Max. Working Pressure 60 to 150 psi (42.23 to 106 m H2O)
View Details
Acid Purification for Aluminum Anodizing -  - Eco-Tec, Inc.
Specs
Application Liquid
Max. Liquid Flow 0.4843 to 7.26 GPM (1.83 to 27.52 L/min)
View Details