DME Company Ultraform Ceramic Stones

Description
Ultraform Ceramic Stone
Description
Ultraform Ceramic Stone

Suppliers

Company
Product
Description
Supplier Links
Ultraform Ceramic Stones -  - DME Company
Madison Heights, MI, USA
Ultraform Ceramic Stones
Ultraform Ceramic Stones
Ultraform Ceramic Stone

Ultraform Ceramic Stone

Supplier's Site

Technical Specifications

  DME Company
Product Category Sharpening Stones
Product Name Ultraform Ceramic Stones
Type Sharpening Stone
Abrasive / Stone Ceramic (e.g., Norton SG®, Norton Quantum®)
Length 1.2 to 1.6 inch (30 to 40 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Sharpening Stones - 2222582 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Sharpening Stone
Length 8.0 inch (203 mm)
Width 2.000 inch (50.8 mm)
View Details
Norton Gemini 38A AO Mounted Point - 61463624397 - Norton Abrasives
Specs
Type Sharpening Stone; Grinding Segment; Superabrasive
Abrasive / Stone Aluminum Oxide
Width 0.625 inch (15.87 mm)
View Details
Diamond Bench Stone - Diamond Bench Stone : 6
Specs
Type Sharpening Stone
Abrasive / Stone Diamond
Length 6.0 inch (152 mm)
View Details
Hand Stones - Three Square, Microfinishing Tools - MCHS-3S - Titan Tool Supply, Inc.
Specs
Type Sharpening Stone; Hand Hone / Stone
Length 4.0 inch (102 mm)
Width 0.400 inch (10.16 mm)
View Details