T200 -- X-LARGE HOSE CUTTER
DME Company
X-Large Hose Cutter
T200
Description
Cuts up to 2" I.D. hose
Cuts rubber hose and tubing through 2" I.D.
P.E. through 1 1/2" I.D.
Class PVC through 1 1/4" I.D
Description
Cuts up to 2" I.D. hose
Cuts rubber hose and tubing through 2" I.D.
P.E. through 1 1/2" I.D.
Class PVC through 1 1/4" I.D
Datasheet
Suppliers
Cuts up to 2" I.D. hose
Cuts rubber hose and tubing through 2" I.D.
P.E. through 1 1/2" I.D.
Class PVC through 1 1/4" I.D
Cuts up to 2" I.D. hose
- Cuts rubber hose and tubing through 2" I.D.
- P.E. through 1 1/2" I.D.
- Class PVC through 1 1/4" I.D
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Pipe and Tube Cutters |
|
Product Number
|
T200 |
|
Product Name
|
X-Large Hose Cutter |
|
Pipe and Tube Cutters
|
Scissor Cutter
|
Unlock Full Specs
to access all available technical data
Similar Products
Tubing / Pipe Diameter
0.2362 inch (6 mm)
Tool Weight
0.0494 lbs (0.0224 kg)
Power
Manual Tools
View Details
Kuriyama of America, Inc.
Pipe and Tube Cutters
Ratchet Cutter
Tubing / Pipe Diameter
2.5 inch (63.5 mm)
Tool Weight
1.4 lbs (0.6349 kg)
View Details
Tubing / Pipe Material
Polymer / Plastic; Plastic
Tubing / Pipe Diameter
1.65 inch (42 mm)
View Details
Pipe and Tube Cutters
Scissor Cutter
Tubing / Pipe Material
Polymer / Plastic
Tubing / Pipe Diameter
1.25 to 1.5 inch (31.75 to 38.1 mm)
View Details