DME Company Standard Solid Construction Insert Mold SSD Series

Description
Standard-style Companion Insert Molds for Double H Frames are available in solid or laminated construction and include three- and four-plate designs. Insert mold options include machining for stripper plates, sleeve ejection, return pins and pillar posts. Machining for special applications, including cartridge heater holes, water lines, taper locks and pockets, is also available.
Description
Standard-style Companion Insert Molds for Double H Frames are available in solid or laminated construction and include three- and four-plate designs. Insert mold options include machining for stripper plates, sleeve ejection, return pins and pillar posts. Machining for special applications, including cartridge heater holes, water lines, taper locks and pockets, is also available.

Suppliers

Company
Product
Description
Supplier Links
Standard Solid Construction Insert Mold - SSD Series - DME Company
Madison Heights, MI, USA
Standard Solid Construction Insert Mold
SSD Series
Standard Solid Construction Insert Mold SSD Series
Standard-style Companion Insert Molds for Double H Frames are available in solid or laminated construction and include three- and four-plate designs. Insert mold options include machining for stripper plates, sleeve ejection, return pins and pillar posts. Machining for special applications, including cartridge heater holes, water lines, taper locks and pockets, is also available.

Standard-style Companion Insert Molds for Double H Frames are available in solid or laminated construction and include three- and four-plate designs. Insert mold options include machining for stripper plates, sleeve ejection, return pins and pillar posts. Machining for special applications, including cartridge heater holes, water lines, taper locks and pockets, is also available.

Supplier's Site

Technical Specifications

  DME Company
Product Category Tooling Plates and Columns
Product Number SSD Series
Product Name Standard Solid Construction Insert Mold
Plate / Block Type Base Plate; Platen / Mold Plate
Material Steel
Width / Diameter 3.25 to 8 inch (82.55 to 203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

FLEX ZERO BASE - CP180-1515-35 - Imao-Fixtureworks
Specs
Plate / Block Type Tooling / Fixture Plate
Material Steel
Width / Diameter 5.91 inch (150 mm)
View Details
ZPS Machinable Blanks - 300003 - Jergens, Inc.
Specs
Material Aluminum; Steel; Steel
Weight 9.04 lbs (4.1 kg)
View Details
ASTM D256 IZOD Impact Test Mold -  - APSX, LLC
Specs
Plate / Block Type Platen / Mold Plate
Material Aluminum
Width / Diameter 4.8 inch (122 mm)
View Details
Euro-Series Mold Base - L55-01 Series - DME Company
Specs
Plate / Block Type Base Plate; Platen / Mold Plate
Material Steel
Width / Diameter 7.72 to 11.65 inch (196 to 296 mm)
View Details