DME Company High-Performance T Series Straight-Shot Sprue Bushing SSBT-6517T-2-13

Description
The D-M-E Standard “T” Series Straight-Shot improves the performance of three-plate molds by virtually eliminating the sprue from the runner system. It is available with either 1/2" or 3/4" spherical radius, 120 or 240 volt heater and a 7/8" or 13/8" long stripper plate bushing to suit the application.
Description
The D-M-E Standard “T” Series Straight-Shot improves the performance of three-plate molds by virtually eliminating the sprue from the runner system. It is available with either 1/2" or 3/4" spherical radius, 120 or 240 volt heater and a 7/8" or 13/8" long stripper plate bushing to suit the application.

Suppliers

Company
Product
Description
Supplier Links
High-Performance T Series Straight-Shot Sprue Bushing - SSBT-6517T-2-13 - DME Company
Madison Heights, MI, USA
High-Performance T Series Straight-Shot Sprue Bushing
SSBT-6517T-2-13
High-Performance T Series Straight-Shot Sprue Bushing SSBT-6517T-2-13
The D-M-E Standard “T” Series Straight-Shot improves the performance of three-plate molds by virtually eliminating the sprue from the runner system. It is available with either 1/2" or 3/4" spherical radius, 120 or 240 volt heater and a 7/8" or 13/8" long stripper plate bushing to suit the application.

The D-M-E Standard “T” Series Straight-Shot improves the performance of three-plate molds by virtually eliminating the sprue from the runner system. It is available with either 1/2" or 3/4" spherical radius, 120 or 240 volt heater and a 7/8" or 13/8" long stripper plate bushing to suit the application.

Supplier's Site

Technical Specifications

  DME Company
Product Category Sprue Bushings
Product Number SSBT-6517T-2-13
Product Name High-Performance T Series Straight-Shot Sprue Bushing
Type Hot / Heated Sprue Bushing
Material Hardened Steel
Nozzle Radius .75"
Hole Opening ("O" Dimension) 0.1600 inch (4.06 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Sprue Bushings - AB series -  - SelfLube, Inc.
Specs
Hole Opening ("O" Dimension) 0.1560 to 0.3430 inch (3.96 to 8.71 mm)
Overall Length 1.78 to 6.78 inch (45.24 to 172 mm)
Shank Diameter 0.7500 to 1 inch (19.05 to 25.4 mm)
View Details
High-Performance Extended Series Straight-Shot Sprue Bushing - HPS0637E2 - DME Company
Specs
Type Hot / Heated Sprue Bushing
Material Hardened Steel
Nozzle Radius .50"; .75"
View Details
Sprue Bushings - AE/A Series -  - SelfLube, Inc.
Specs
Hole Opening ("O" Dimension) 0.1560 to 0.3430 inch (3.96 to 8.71 mm)
Overall Length 2.25 to 4.81 inch (57.15 to 122 mm)
Shank Diameter 0.7500 to 1 inch (19.05 to 25.4 mm)
View Details
D-MAX 375 Series High-Performance Hot Sprue Bushing - DMAX10085 - DME Company
Specs
Type Hot / Heated Sprue Bushing
Hole Opening ("O" Dimension) 0.0280 to 0.0620 inch (0.7112 to 1.57 mm)
Shank Diameter 1.44 to 1.62 inch (36.5 to 41.27 mm)
View Details