DME Company High-Performance TR Series Straight-Shot Sprue Bushing SSBT-4517T-2

Description
The D-M-E standard TR-Series Straight-Shot Hot Sprue Bushing, like the standard T-Series, improves the performance of threeplate runner molds by minimizing the length of protrusion on the runner system. This bushing features a “reverse taper” design that originates from under the heat source, providing easier start-ups. The TR-Series design can also be used when a reverse taper will benefit a particular application. The bushing is supplied with a .12 diameter orifice and a .25 long reverse taper. The orifice may be enlarged and the taper increased to suit. The bushing is available with either 1/2" or 3/4" spherical radius, 120 or 240 volt heater and a 7/8" or 13/8" long stripper-plate bushing to suit the application.
Description
The D-M-E standard TR-Series Straight-Shot Hot Sprue Bushing, like the standard T-Series, improves the performance of threeplate runner molds by minimizing the length of protrusion on the runner system. This bushing features a “reverse taper” design that originates from under the heat source, providing easier start-ups. The TR-Series design can also be used when a reverse taper will benefit a particular application. The bushing is supplied with a .12 diameter orifice and a .25 long reverse taper. The orifice may be enlarged and the taper increased to suit. The bushing is available with either 1/2" or 3/4" spherical radius, 120 or 240 volt heater and a 7/8" or 13/8" long stripper-plate bushing to suit the application.

Suppliers

Company
Product
Description
Supplier Links
High-Performance TR Series Straight-Shot Sprue Bushing - SSBT-4517T-2 - DME Company
Madison Heights, MI, USA
High-Performance TR Series Straight-Shot Sprue Bushing
SSBT-4517T-2
High-Performance TR Series Straight-Shot Sprue Bushing SSBT-4517T-2
The D-M-E standard TR-Series Straight-Shot Hot Sprue Bushing, like the standard T-Series, improves the performance of threeplate runner molds by minimizing the length of protrusion on the runner system. This bushing features a “reverse taper” design that originates from under the heat source, providing easier start-ups. The TR-Series design can also be used when a reverse taper will benefit a particular application. The bushing is supplied with a .12 diameter orifice and a .25 long reverse taper. The orifice may be enlarged and the taper increased to suit. The bushing is available with either 1/2" or 3/4" spherical radius, 120 or 240 volt heater and a 7/8" or 13/8" long stripper-plate bushing to suit the application.

The D-M-E standard TR-Series Straight-Shot Hot Sprue Bushing, like the standard T-Series, improves the performance of threeplate runner molds by minimizing the length of protrusion on the runner system. This bushing features a “reverse taper” design that originates from under the heat source, providing easier start-ups. The TR-Series design can also be used when a reverse taper will benefit a particular application. The bushing is supplied with a .12 diameter orifice and a .25 long reverse taper. The orifice may be enlarged and the taper increased to suit. The bushing is available with either 1/2" or 3/4" spherical radius, 120 or 240 volt heater and a 7/8" or 13/8" long stripper-plate bushing to suit the application.

Supplier's Site
High-Performance TR Series Straight-Shot Sprue Bushing - SSBT-4517T-2 - DME Company
Madison Heights, MI, USA
High-Performance TR Series Straight-Shot Sprue Bushing
SSBT-4517T-2
High-Performance TR Series Straight-Shot Sprue Bushing SSBT-4517T-2
The D-M-E standard TR-Series Straight-Shot Hot Sprue Bushing, like the standard T-Series, improves the performance of threeplate runner molds by minimizing the length of protrusion on the runner system. This bushing features a “reverse taper” design that originates from under the heat source, providing easier start-ups. The TR-Series design can also be used when a reverse taper will benefit a particular application. The bushing is supplied with a .12 diameter orifice and a .25 long reverse taper. The orifice may be enlarged and the taper increased to suit. The bushing is available with either 1/2" or 3/4" spherical radius, 120 or 240 volt heater and a 7/8" or 13/8" long stripper-plate bushing to suit the application.

The D-M-E standard TR-Series Straight-Shot Hot Sprue Bushing, like the standard T-Series, improves the performance of threeplate runner molds by minimizing the length of protrusion on the runner system. This bushing features a “reverse taper” design that originates from under the heat source, providing easier start-ups. The TR-Series design can also be used when a reverse taper will benefit a particular application. The bushing is supplied with a .12 diameter orifice and a .25 long reverse taper. The orifice may be enlarged and the taper increased to suit. The bushing is available with either 1/2" or 3/4" spherical radius, 120 or 240 volt heater and a 7/8" or 13/8" long stripper-plate bushing to suit the application.

Supplier's Site

Technical Specifications

  DME Company
Product Category Sprue Bushings
Product Number SSBT-4517T-2
Product Name High-Performance TR Series Straight-Shot Sprue Bushing
Type Hot / Heated Sprue Bushing
Material Hardened Steel
Nozzle Radius .50"
Hole Opening ("O" Dimension) 0.1200 inch (3.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

High-Performance Standard Series Straight-Shot Sprue Bushing - HPS1227S2 - DME Company
Specs
Type Hot / Heated Sprue Bushing
Material Hardened Steel
Nozzle Radius .50"; .75"
View Details
Sprue Bushings - AE/A Series -  - SelfLube, Inc.
Specs
Hole Opening ("O" Dimension) 0.1560 to 0.3430 inch (3.96 to 8.71 mm)
Overall Length 2.25 to 4.81 inch (57.15 to 122 mm)
Shank Diameter 0.7500 to 1 inch (19.05 to 25.4 mm)
View Details
High-Performance S Series Straight-Shot Sprue Bushing - SSBT-4533S-2 - DME Company
Specs
Type Hot / Heated Sprue Bushing
Material Hardened Steel
Nozzle Radius .50"
View Details
Sprue Bushings - UR/AR Series -  - SelfLube, Inc.
Specs
Nozzle Radius Flat Type Bushing
Hole Opening ("O" Dimension) 0.1560 to 0.2180 inch (3.96 to 5.54 mm)
Overall Length 1.78 to 2.81 inch (45.24 to 71.42 mm)
View Details