DME Company High-Performance T Series Straight-Shot Sprue Bushing SSBT-4517T-2-13

Description
The D-M-E Standard “T” Series Straight-Shot improves the performance of three-plate molds by virtually eliminating the sprue from the runner system. It is available with either 1/2" or 3/4" spherical radius, 120 or 240 volt heater and a 7/8" or 13/8" long stripper plate bushing to suit the application.
Description
The D-M-E Standard “T” Series Straight-Shot improves the performance of three-plate molds by virtually eliminating the sprue from the runner system. It is available with either 1/2" or 3/4" spherical radius, 120 or 240 volt heater and a 7/8" or 13/8" long stripper plate bushing to suit the application.

Suppliers

Company
Product
Description
Supplier Links
High-Performance T Series Straight-Shot Sprue Bushing - SSBT-4517T-2-13 - DME Company
Madison Heights, MI, USA
High-Performance T Series Straight-Shot Sprue Bushing
SSBT-4517T-2-13
High-Performance T Series Straight-Shot Sprue Bushing SSBT-4517T-2-13
The D-M-E Standard “T” Series Straight-Shot improves the performance of three-plate molds by virtually eliminating the sprue from the runner system. It is available with either 1/2" or 3/4" spherical radius, 120 or 240 volt heater and a 7/8" or 13/8" long stripper plate bushing to suit the application.

The D-M-E Standard “T” Series Straight-Shot improves the performance of three-plate molds by virtually eliminating the sprue from the runner system. It is available with either 1/2" or 3/4" spherical radius, 120 or 240 volt heater and a 7/8" or 13/8" long stripper plate bushing to suit the application.

Supplier's Site

Technical Specifications

  DME Company
Product Category Sprue Bushings
Product Number SSBT-4517T-2-13
Product Name High-Performance T Series Straight-Shot Sprue Bushing
Type Hot / Heated Sprue Bushing
Material Hardened Steel
Nozzle Radius .50"
Hole Opening ("O" Dimension) 0.1600 inch (4.06 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Sprue Bushings - UR/AR Series -  - SelfLube, Inc.
Specs
Nozzle Radius Flat Type Bushing
Hole Opening ("O" Dimension) 0.1560 to 0.2180 inch (3.96 to 5.54 mm)
Overall Length 1.78 to 2.81 inch (45.24 to 71.42 mm)
View Details
Polimax High Performance Series 804 Sprue Bushing - EDP14190US-R - DME Company
Specs
Type Hot / Heated Sprue Bushing
Nozzle Radius Flat Type Bushing (optional feature); .75"
Hole Opening ("O" Dimension) 0.1181 to 0.1772 inch (3 to 4.5 mm)
View Details
Sprue Bushings - AB series -  - SelfLube, Inc.
Specs
Hole Opening ("O" Dimension) 0.1560 to 0.3430 inch (3.96 to 8.71 mm)
Overall Length 1.78 to 6.78 inch (45.24 to 172 mm)
Shank Diameter 0.7500 to 1 inch (19.05 to 25.4 mm)
View Details
Integrally Heated Sprue Bushings .75 Series - SB031033 - DME Company
Specs
Type Hot / Heated Sprue Bushing
Material Hardened Steel
Nozzle Radius .75"
View Details