DME Company High-Performance E-Short Series Straight-Shot Sprue Bushing SSBT-0407E-2

Description
D-M-E developed Straight-Shot Hot Sprue Bushings to eliminate sprues, permit larger shots and faster fills, and greatly extend heater life. The bushings feature an unrestricted “straightshot” channel to feed the part or runner. Material in the channel is heated by a special helical tubular heater which surrounds the melt stream. This heater distributes heat uniformly throughout the bushing and is virtually impervious to moisture, gases and plastics contamination. The helical tubular heater (120 or 240 volt) is thermocouple equipped so temperature can be closely controlled using a D-M-E single-zone Closed Loop Temperature Controller. E-Series Straight-Shot Hot Sprue Bushings (Long and Short Styles) provide a .25 inch extra stock allowance on the front face to permit machining of runner profiles or part contours into that face. They are supplied with a .06 diameter gate and a .25 inch gate land. The gate diameter can be enlarged to suit the particular molding application.
Description
D-M-E developed Straight-Shot Hot Sprue Bushings to eliminate sprues, permit larger shots and faster fills, and greatly extend heater life. The bushings feature an unrestricted “straightshot” channel to feed the part or runner. Material in the channel is heated by a special helical tubular heater which surrounds the melt stream. This heater distributes heat uniformly throughout the bushing and is virtually impervious to moisture, gases and plastics contamination. The helical tubular heater (120 or 240 volt) is thermocouple equipped so temperature can be closely controlled using a D-M-E single-zone Closed Loop Temperature Controller. E-Series Straight-Shot Hot Sprue Bushings (Long and Short Styles) provide a .25 inch extra stock allowance on the front face to permit machining of runner profiles or part contours into that face. They are supplied with a .06 diameter gate and a .25 inch gate land. The gate diameter can be enlarged to suit the particular molding application.

Suppliers

Company
Product
Description
Supplier Links
High-Performance E-Short Series Straight-Shot Sprue Bushing - SSBT-0407E-2 - DME Company
Madison Heights, MI, USA
High-Performance E-Short Series Straight-Shot Sprue Bushing
SSBT-0407E-2
High-Performance E-Short Series Straight-Shot Sprue Bushing SSBT-0407E-2
D-M-E developed Straight-Shot Hot Sprue Bushings to eliminate sprues, permit larger shots and faster fills, and greatly extend heater life. The bushings feature an unrestricted “straightshot” channel to feed the part or runner. Material in the channel is heated by a special helical tubular heater which surrounds the melt stream. This heater distributes heat uniformly throughout the bushing and is virtually impervious to moisture, gases and plastics contamination. The helical tubular heater (120 or 240 volt) is thermocouple equipped so temperature can be closely controlled using a D-M-E single-zone Closed Loop Temperature Controller. E-Series Straight-Shot Hot Sprue Bushings (Long and Short Styles) provide a .25 inch extra stock allowance on the front face to permit machining of runner profiles or part contours into that face. They are supplied with a .06 diameter gate and a .25 inch gate land. The gate diameter can be enlarged to suit the particular molding application.

D-M-E developed Straight-Shot Hot Sprue Bushings to eliminate sprues, permit larger shots and faster fills, and greatly extend heater life. The bushings feature an unrestricted “straightshot” channel to feed the part or runner.

Material in the channel is heated by a special helical tubular heater which surrounds the melt stream. This heater distributes heat uniformly throughout the bushing and is virtually impervious to moisture, gases and plastics contamination. The helical tubular heater (120 or 240 volt) is thermocouple equipped so temperature can be closely controlled using a D-M-E single-zone Closed Loop Temperature Controller.

E-Series Straight-Shot Hot Sprue Bushings (Long and Short Styles) provide a .25 inch extra stock allowance on the front face to permit machining of runner profiles or part contours into that face. They are supplied with a .06 diameter gate and a .25 inch gate land. The gate diameter can be enlarged to suit the particular molding application.

Supplier's Site
High-Performance ER Short Series Straight-Shot Sprue Bushing - SSBT-0407E-2 - DME Company
Madison Heights, MI, USA
High-Performance ER Short Series Straight-Shot Sprue Bushing
SSBT-0407E-2
High-Performance ER Short Series Straight-Shot Sprue Bushing SSBT-0407E-2
The D-M-E standard ER-Series Straight-Shot Hot Sprue Bushings (Long and Short Styles), like the standard E-Series, are supplied with a .25 inch extra stock allowance on the front face to permit machining of runner profiles or part contours into that face. These bushings feature a “reverse taper” design that originates from under the heat source, providing easier start-ups. The ER-Series design can also be used when a reverse taper will benefit a particular application. These bushings are supplied with a .12 diameter orifice and a .50 long reverse taper. The orifice may be enlarged and the taper increased to suit.

The D-M-E standard ER-Series Straight-Shot Hot Sprue Bushings (Long and Short Styles), like the standard E-Series, are supplied with a .25 inch extra stock allowance on the front face to permit machining of runner profiles or part contours into that face. These bushings feature a “reverse taper” design that originates from under the heat source, providing easier start-ups. The ER-Series design can also be used when a reverse taper will benefit a particular application. These bushings are supplied
with a .12 diameter orifice and a .50 long reverse taper. The orifice may be enlarged and the taper increased to suit.

Supplier's Site

Technical Specifications

  DME Company DME Company
Product Category Sprue Bushings Sprue Bushings
Product Number SSBT-0407E-2 SSBT-0407E-2
Product Name High-Performance E-Short Series Straight-Shot Sprue Bushing High-Performance ER Short Series Straight-Shot Sprue Bushing
Type Hot / Heated Sprue Bushing Hot / Heated Sprue Bushing
Material Hardened Steel Hardened Steel
Nozzle Radius .50" .50"
Hole Opening ("O" Dimension) 0.0600 inch (1.52 mm) 0.1200 inch (3.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

D-MAX 625 Series High-Performance Hot Sprue Bushing - DMAX16240 - DME Company
Specs
Type Hot / Heated Sprue Bushing
Hole Opening ("O" Dimension) 0.0800 to 0.1000 inch (2.03 to 2.54 mm)
Shank Diameter 2.12 inch (53.97 mm)
View Details
Sprue Bushings - AB series -  - SelfLube, Inc.
Specs
Hole Opening ("O" Dimension) 0.1560 to 0.3430 inch (3.96 to 8.71 mm)
Overall Length 1.78 to 6.78 inch (45.24 to 172 mm)
Shank Diameter 0.7500 to 1 inch (19.05 to 25.4 mm)
View Details
High-Performance Extended Series Straight-Shot Sprue Bushing - HPS1213E2 - DME Company
Specs
Type Hot / Heated Sprue Bushing
Material Hardened Steel
Nozzle Radius .50"; .75"
View Details
Sprue Bushings - AE/A Series -  - SelfLube, Inc.
Specs
Hole Opening ("O" Dimension) 0.1560 to 0.3430 inch (3.96 to 8.71 mm)
Overall Length 2.25 to 4.81 inch (57.15 to 122 mm)
Shank Diameter 0.7500 to 1 inch (19.05 to 25.4 mm)
View Details