Smartflow® Thinswitch® Liquid-Resistant Limit Switch is designed to verify ejector plate return in areas where occasional water or oil spray is present. The Thinswitch helps prevent accidental mold close in injection molding applications by providing a position switch that is tied to the injection molding machine control. The liquid resistant switch uses the same mounting hole locations as the original Thinswitch.
Features
Over 10 million cycle life
175°F (79.4°C) standard temperature rating
250°F (121°C) high-temperature unit for higher temperature needs
Adjustable actuation between .187" and .250" from the mold base
3/16" thick design fits snugly behind the ejector plate between the rest buttons
Stripped and tinned 6 ft. wire leads
Mounting screws and wire clips included
Smartflow® Thinswitch® Liquid-Resistant Limit Switch is designed to verify ejector plate return in areas where occasional water or oil spray is present. The Thinswitch helps prevent accidental mold close in injection molding applications by providing a position switch that is tied to the injection molding machine control. The liquid resistant switch uses the same mounting hole locations as the original Thinswitch.
Features
- Over 10 million cycle life
- 175°F (79.4°C) standard temperature rating
- 250°F (121°C) high-temperature unit for higher temperature needs
- Adjustable actuation between .187" and .250" from the mold base
- 3/16" thick design fits snugly behind the ejector plate between the rest buttons
- Stripped and tinned 6 ft. wire leads
- Mounting screws and wire clips included