DME Company Integrally Heated Sprue Bushings .75 Series SB031009

Description
The Integrally Heated Sprue Bushing is uniquely designed for high performance and reliability for direct gating applications, even with the most demanding molding cycles and plastic resins. The product’s advanced heat transfer capability is attributed to its integrally heated design, resulting in a more uniform heat profile. A replaceable thermocouple is strategically located near the melt flow channel to optimize processing conditions with all thermoplastics. Features: Distributed watt density... maintains a more uniform heat profile. High refractory insulation... provides superior heat transfer. Streamlined flow channel... minimizes pressure loss. Fully sealed construction... maintains highest product reliability. High-grade alloy steel construction... increases durability and longer life. Replaceable thermocouple... allows for Type “J” or “K”.
Description
The Integrally Heated Sprue Bushing is uniquely designed for high performance and reliability for direct gating applications, even with the most demanding molding cycles and plastic resins. The product’s advanced heat transfer capability is attributed to its integrally heated design, resulting in a more uniform heat profile. A replaceable thermocouple is strategically located near the melt flow channel to optimize processing conditions with all thermoplastics. Features: Distributed watt density... maintains a more uniform heat profile. High refractory insulation... provides superior heat transfer. Streamlined flow channel... minimizes pressure loss. Fully sealed construction... maintains highest product reliability. High-grade alloy steel construction... increases durability and longer life. Replaceable thermocouple... allows for Type “J” or “K”.

Suppliers

Company
Product
Description
Supplier Links
Integrally Heated Sprue Bushings .75 Series - SB031009 - DME Company
Madison Heights, MI, USA
Integrally Heated Sprue Bushings .75 Series
SB031009
Integrally Heated Sprue Bushings .75 Series SB031009
The Integrally Heated Sprue Bushing is uniquely designed for high performance and reliability for direct gating applications, even with the most demanding molding cycles and plastic resins. The product’s advanced heat transfer capability is attributed to its integrally heated design, resulting in a more uniform heat profile. A replaceable thermocouple is strategically located near the melt flow channel to optimize processing conditions with all thermoplastics. Features: Distributed watt density... maintains a more uniform heat profile. High refractory insulation... provides superior heat transfer. Streamlined flow channel... minimizes pressure loss. Fully sealed construction... maintains highest product reliability. High-grade alloy steel construction... increases durability and longer life. Replaceable thermocouple... allows for Type “J” or “K”.

The Integrally Heated Sprue Bushing is uniquely designed for high performance and reliability for direct gating applications, even with the most demanding molding cycles and plastic resins. The product’s advanced heat transfer capability is attributed to its integrally heated design, resulting in a more uniform heat profile.

A replaceable thermocouple is strategically located near the melt flow channel to optimize processing conditions with all thermoplastics.

Features:

  • Distributed watt density... maintains a more uniform heat profile.
  • High refractory insulation... provides superior heat transfer.
  • Streamlined flow channel... minimizes pressure loss.
  • Fully sealed construction... maintains highest product reliability.
  • High-grade alloy steel construction... increases durability and longer life.
  • Replaceable thermocouple... allows for Type “J” or “K”.
Supplier's Site

Technical Specifications

  DME Company
Product Category Sprue Bushings
Product Number SB031009
Product Name Integrally Heated Sprue Bushings .75 Series
Type Hot / Heated Sprue Bushing
Material Hardened Steel
Nozzle Radius .75"
Hole Opening ("O" Dimension) 0.0800 inch (2.03 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Sprue Bushings - UR/AR Series -  - SelfLube, Inc.
Specs
Nozzle Radius Flat Type Bushing
Hole Opening ("O" Dimension) 0.1560 to 0.2180 inch (3.96 to 5.54 mm)
Overall Length 1.78 to 2.81 inch (45.24 to 71.42 mm)
View Details
High-Performance S Series Straight-Shot Sprue Bushing - SSBT-4533S-2 - DME Company
Specs
Type Hot / Heated Sprue Bushing
Material Hardened Steel
Nozzle Radius .50"
View Details
Sprue Bushings - AE/A Series -  - SelfLube, Inc.
Specs
Hole Opening ("O" Dimension) 0.1560 to 0.3430 inch (3.96 to 8.71 mm)
Overall Length 2.25 to 4.81 inch (57.15 to 122 mm)
Shank Diameter 0.7500 to 1 inch (19.05 to 25.4 mm)
View Details
High-Performance Standard Series Straight-Shot Sprue Bushing - HPS0633S2 - DME Company
Specs
Type Hot / Heated Sprue Bushing
Material Hardened Steel
Nozzle Radius .50"; .75"
View Details