DME plugs used with DME Flow-Thru Type Sockets and DME Automatic Shut-off Type Sockets are designed for plastics molds and die-cast dies in water, air or oil lines. They feature a combination brass and stainless steel leakproof construction; have a maximum rated capacity of 200 psi; and withstand temperatures up to 400°F, with supplied Viton seals. DME Sockets can be used interchangeably with the same Plugs already in your mold or die. Comparable sizes of both sockets types have the same O.D., permitting interchangeability even when the plugs are flush mounted.
| DME Company | |
|---|---|
| Product Category | Mold and Die Change Equipment |
| Product Name | MoldBasics Hose Plugs |