DME Company Metal Markers

Description
The Nissen Metal marker utilizes a specially-formulated polyurethane paint to provide permanent marking under almost any conditions. the marks will remain bright, clear, and legible even on material that will be stored outside for long periods of time or material that will receive heavy abuse. The Nissen Ball Point Metal marker is available in an unbreakable plastic bottle for marking with paint on metal, wood, plastic, glass, etc. The tough metal tip has a 1/8” precision Stainless Steel ball and comes with a plastic cap to keep the tip clean and to allow the marker to be carried in your pocket. • Marks on all metals, wood, rubber, glass, etc. • Writes on any surface; rough, smooth or rusty, wet, oily, or dry. • Marks withstand heat and weathering, they won’t chip, peel, fade or rub-off. • Fast -drying • Marker is refillable.
Datasheet
Description
The Nissen Metal marker utilizes a specially-formulated polyurethane paint to provide permanent marking under almost any conditions. the marks will remain bright, clear, and legible even on material that will be stored outside for long periods of time or material that will receive heavy abuse. The Nissen Ball Point Metal marker is available in an unbreakable plastic bottle for marking with paint on metal, wood, plastic, glass, etc. The tough metal tip has a 1/8” precision Stainless Steel ball and comes with a plastic cap to keep the tip clean and to allow the marker to be carried in your pocket. • Marks on all metals, wood, rubber, glass, etc. • Writes on any surface; rough, smooth or rusty, wet, oily, or dry. • Marks withstand heat and weathering, they won’t chip, peel, fade or rub-off. • Fast -drying • Marker is refillable.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Markers -  - DME Company
Madison Heights, MI, USA
Metal Markers
Metal Markers
The Nissen Metal marker utilizes a specially-formulated polyurethane paint to provide permanent marking under almost any conditions. the marks will remain bright, clear, and legible even on material that will be stored outside for long periods of time or material that will receive heavy abuse. The Nissen Ball Point Metal marker is available in an unbreakable plastic bottle for marking with paint on metal, wood, plastic, glass, etc. The tough metal tip has a 1/8” precision Stainless Steel ball and comes with a plastic cap to keep the tip clean and to allow the marker to be carried in your pocket. • Marks on all metals, wood, rubber, glass, etc. • Writes on any surface; rough, smooth or rusty, wet, oily, or dry. • Marks withstand heat and weathering, they won’t chip, peel, fade or rub-off. • Fast -drying • Marker is refillable.

The Nissen Metal marker utilizes a specially-formulated polyurethane paint to provide permanent marking under almost any conditions. the marks will remain bright, clear, and legible even on material that will be stored outside for long periods of time or material that will receive heavy abuse.

The Nissen Ball Point Metal marker is available in an unbreakable plastic bottle for marking with paint on metal, wood, plastic, glass, etc. The tough metal tip has a 1/8” precision Stainless Steel ball and comes with a plastic cap to keep the tip clean and to allow the marker to be carried in your pocket.

• Marks on all metals, wood, rubber, glass, etc.
• Writes on any surface; rough, smooth or rusty, wet, oily, or dry.
• Marks withstand heat and weathering, they won’t chip, peel, fade or rub-off.
• Fast -drying
• Marker is refillable.

Supplier's Site Datasheet

Technical Specifications

  DME Company
Product Category Heat Resistant and Flame Retardant Coatings
Product Name Metal Markers
Type Heat Resistant
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Coatings - THERMOSEAL® P120 - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Coating; Firestopping; Heat Resistant
Cure / Setting Technology Film Drying
Form Paste / Mastic
View Details
Electronic Conformal Coating - Elan-tron® - ELANTAS North America LLC
Specs
Type Coating; Heat Resistant
Coating Material Resin; Silicone
Features Chemical Resistant; Dielectric; Abrasion, Erosion or Wear Resistant; Weather Resistant
View Details
62H241 Muffler Black Paint Aerosol - 1A62H241 - FORREST Technical Coatings
Specs
Type Paint; Heat Resistant
Cure / Setting Technology Film Drying
Substrate Aluminum; Metallic; Steel
View Details
Fluon® ETFE Resin -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Type Coating; Flame Retardant / UL 94V-0 Rated
Cure / Setting Technology Thermoplastic
Coating Material Fluoropolymers; Resin
View Details