DME Company High-Performance Extended Series Straight-Shot Sprue Bushing HPS0637E2

Description
DME Straight-Shot and High-Performance Straight Shot Hot Sprue Bushings are designed to reduce cycle times and save material costs. The DME Straight-Shot Hot Sprue Bushing is available in the long E-Series. The E-Series provides an extra .25" extra stock allowance on the front face to permit machining of runner profiles or part contours into that face. The Straight-Shot Hot Sprue Bushings have a variety of spherical radii options for mating to a machine nozzle tip. The DME Straight-Shot Hot Sprue Bushings are recommended for filled or unfilled commodity grade resins. Features Replaces conventional cold sprue bushings to reduce cycle time and save material costs Efficiently processes commodity or engineering grade resins High-watt density heaterwith distributedwattage to help prevent tip freeze-offs .062 or .125 DIA. Tips with .36 Land area for machining of molded part details Seven shoulder lengths from 7⁄8 to 37⁄8 .500 And .750 Spherical radius for machine nozzle
Description
DME Straight-Shot and High-Performance Straight Shot Hot Sprue Bushings are designed to reduce cycle times and save material costs. The DME Straight-Shot Hot Sprue Bushing is available in the long E-Series. The E-Series provides an extra .25" extra stock allowance on the front face to permit machining of runner profiles or part contours into that face. The Straight-Shot Hot Sprue Bushings have a variety of spherical radii options for mating to a machine nozzle tip. The DME Straight-Shot Hot Sprue Bushings are recommended for filled or unfilled commodity grade resins. Features Replaces conventional cold sprue bushings to reduce cycle time and save material costs Efficiently processes commodity or engineering grade resins High-watt density heaterwith distributedwattage to help prevent tip freeze-offs .062 or .125 DIA. Tips with .36 Land area for machining of molded part details Seven shoulder lengths from 7⁄8 to 37⁄8 .500 And .750 Spherical radius for machine nozzle

Suppliers

Company
Product
Description
Supplier Links
High-Performance Extended Series Straight-Shot Sprue Bushing - HPS0637E2 - DME Company
Madison Heights, MI, USA
High-Performance Extended Series Straight-Shot Sprue Bushing
HPS0637E2
High-Performance Extended Series Straight-Shot Sprue Bushing HPS0637E2
DME Straight-Shot and High-Performance Straight Shot Hot Sprue Bushings are designed to reduce cycle times and save material costs. The DME Straight-Shot Hot Sprue Bushing is available in the long E-Series. The E-Series provides an extra .25" extra stock allowance on the front face to permit machining of runner profiles or part contours into that face. The Straight-Shot Hot Sprue Bushings have a variety of spherical radii options for mating to a machine nozzle tip. The DME Straight-Shot Hot Sprue Bushings are recommended for filled or unfilled commodity grade resins. Features Replaces conventional cold sprue bushings to reduce cycle time and save material costs Efficiently processes commodity or engineering grade resins High-watt density heaterwith distributedwattage to help prevent tip freeze-offs .062 or .125 DIA. Tips with .36 Land area for machining of molded part details Seven shoulder lengths from 7⁄8 to 37⁄8 .500 And .750 Spherical radius for machine nozzle

DME Straight-Shot and High-Performance Straight Shot Hot Sprue Bushings are designed to reduce cycle times and save material costs.
The DME Straight-Shot Hot Sprue Bushing is available in the long E-Series. The E-Series provides an extra .25" extra stock allowance on the front face to permit machining of runner profiles or part contours into that face. The Straight-Shot Hot Sprue Bushings have a variety of spherical radii options for mating to a machine nozzle tip.
The DME Straight-Shot Hot Sprue Bushings are recommended for filled or unfilled commodity grade resins.

Features

  • Replaces conventional cold sprue bushings to reduce cycle time and save material costs
  • Efficiently processes commodity or engineering grade resins
  • High-watt density heaterwith distributedwattage to help prevent tip freeze-offs
  • .062 or .125 DIA. Tips with .36 Land area for machining of molded part details
  • Seven shoulder lengths from 7⁄8 to 37⁄8
  • .500 And .750 Spherical radius for machine nozzle
Supplier's Site

Technical Specifications

  DME Company
Product Category Sprue Bushings
Product Number HPS0637E2
Product Name High-Performance Extended Series Straight-Shot Sprue Bushing
Type Hot / Heated Sprue Bushing
Material Hardened Steel
Nozzle Radius .50"; .75"
Hole Opening ("O" Dimension) 0.0620 inch (1.57 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Sprue Bushings - UR/AR Series -  - SelfLube, Inc.
Specs
Nozzle Radius Flat Type Bushing
Hole Opening ("O" Dimension) 0.1560 to 0.2180 inch (3.96 to 5.54 mm)
Overall Length 1.78 to 2.81 inch (45.24 to 71.42 mm)
View Details
Polimax High Performance Series 200 Sprue Bushing - BDP06130-R - DME Company
Specs
Type Hot / Heated Sprue Bushing
Nozzle Radius Flat Type Bushing (optional feature); .50"; .75"; 0-40mm
Hole Opening ("O" Dimension) 0.0394 to 0.1024 inch (1 to 2.6 mm)
View Details
Sprue Bushings - AE/A Series -  - SelfLube, Inc.
Specs
Hole Opening ("O" Dimension) 0.1560 to 0.3430 inch (3.96 to 8.71 mm)
Overall Length 2.25 to 4.81 inch (57.15 to 122 mm)
Shank Diameter 0.7500 to 1 inch (19.05 to 25.4 mm)
View Details
High-Performance ER Long Series Straight-Shot Sprue Bushing - SSBT-4517E-2 - DME Company
Specs
Type Hot / Heated Sprue Bushing
Material Hardened Steel
Nozzle Radius .50"
View Details