DME Company High-Performance Standard Series Straight-Shot Sprue Bushing HPS0607S2

Description
DME Straight-Shot and High-Performance Straight Shot Hot Sprue Bushings are designed to reduce cycle times and save material costs. The DME Straight-Shot Hot Sprue Bushing is available in S-Series, and E-Series (short and long styles). The Straight-Shot Hot Sprue Bushings have a variety of spherical radii options for mating to a machine nozzle tip. The DME Straight-Shot Hot Sprue Bushings are recommended for filled or unfilled commodity grade resins. Features .062 or .125 DIA. Tips with .08 Land area Seven shoulder lengths from 7⁄8 to 37⁄8 .500 And .750 Spherical radius for machine nozzle Replaces conventional cold sprue bushings to reduce cycle time and save material costs Efficiently processes commodity or engineering grade resins Provides low vestige gate cosmetics (.062 or .125 Gate diameters available) High-watt density heater with distributed wattage to help prevent tip freeze-offs
Description
DME Straight-Shot and High-Performance Straight Shot Hot Sprue Bushings are designed to reduce cycle times and save material costs. The DME Straight-Shot Hot Sprue Bushing is available in S-Series, and E-Series (short and long styles). The Straight-Shot Hot Sprue Bushings have a variety of spherical radii options for mating to a machine nozzle tip. The DME Straight-Shot Hot Sprue Bushings are recommended for filled or unfilled commodity grade resins. Features .062 or .125 DIA. Tips with .08 Land area Seven shoulder lengths from 7⁄8 to 37⁄8 .500 And .750 Spherical radius for machine nozzle Replaces conventional cold sprue bushings to reduce cycle time and save material costs Efficiently processes commodity or engineering grade resins Provides low vestige gate cosmetics (.062 or .125 Gate diameters available) High-watt density heater with distributed wattage to help prevent tip freeze-offs

Suppliers

Company
Product
Description
Supplier Links
High-Performance Standard Series Straight-Shot Sprue Bushing - HPS0607S2 - DME Company
Madison Heights, MI, USA
High-Performance Standard Series Straight-Shot Sprue Bushing
HPS0607S2
High-Performance Standard Series Straight-Shot Sprue Bushing HPS0607S2
DME Straight-Shot and High-Performance Straight Shot Hot Sprue Bushings are designed to reduce cycle times and save material costs. The DME Straight-Shot Hot Sprue Bushing is available in S-Series, and E-Series (short and long styles). The Straight-Shot Hot Sprue Bushings have a variety of spherical radii options for mating to a machine nozzle tip. The DME Straight-Shot Hot Sprue Bushings are recommended for filled or unfilled commodity grade resins. Features .062 or .125 DIA. Tips with .08 Land area Seven shoulder lengths from 7⁄8 to 37⁄8 .500 And .750 Spherical radius for machine nozzle Replaces conventional cold sprue bushings to reduce cycle time and save material costs Efficiently processes commodity or engineering grade resins Provides low vestige gate cosmetics (.062 or .125 Gate diameters available) High-watt density heater with distributed wattage to help prevent tip freeze-offs

DME Straight-Shot and High-Performance Straight Shot Hot Sprue Bushings are designed to reduce cycle times and save material costs.
The DME Straight-Shot Hot Sprue Bushing is available in S-Series, and E-Series (short and long styles). The Straight-Shot Hot Sprue Bushings have a variety of spherical radii options for mating to a machine nozzle tip.
The DME Straight-Shot Hot Sprue Bushings are recommended for filled or unfilled commodity grade resins.

Features

  • .062 or .125 DIA. Tips with .08 Land area
  • Seven shoulder lengths from 7⁄8 to 37⁄8
  • .500 And .750 Spherical radius for machine nozzle
  • Replaces conventional cold sprue bushings to reduce cycle time and save material costs
  • Efficiently processes commodity or engineering grade resins
  • Provides low vestige gate cosmetics (.062 or .125 Gate diameters available)
  • High-watt density heater with distributed wattage to help prevent tip freeze-offs
Supplier's Site

Technical Specifications

  DME Company
Product Category Sprue Bushings
Product Number HPS0607S2
Product Name High-Performance Standard Series Straight-Shot Sprue Bushing
Type Hot / Heated Sprue Bushing
Material Hardened Steel
Nozzle Radius .50"; .75"
Hole Opening ("O" Dimension) 0.0620 inch (1.57 mm)
Unlock Full Specs
to access all available technical data

Similar Products

High-Performance ER Long Series Straight-Shot Sprue Bushing - SSBT-4527E-2 - DME Company
Specs
Type Hot / Heated Sprue Bushing
Material Hardened Steel
Nozzle Radius .50"
View Details
Sprue Bushings - UR/AR Series -  - SelfLube, Inc.
Specs
Nozzle Radius Flat Type Bushing
Hole Opening ("O" Dimension) 0.1560 to 0.2180 inch (3.96 to 5.54 mm)
Overall Length 1.78 to 2.81 inch (45.24 to 71.42 mm)
View Details
D-MAX 375 Series High-Performance Hot Sprue Bushing - DMAX10160 - DME Company
Specs
Type Hot / Heated Sprue Bushing
Hole Opening ("O" Dimension) 0.0280 to 0.0620 inch (0.7112 to 1.57 mm)
Shank Diameter 1.44 to 1.62 inch (36.5 to 41.27 mm)
View Details
Sprue Bushings - AE/A Series -  - SelfLube, Inc.
Specs
Hole Opening ("O" Dimension) 0.1560 to 0.3430 inch (3.96 to 8.71 mm)
Overall Length 2.25 to 4.81 inch (57.15 to 122 mm)
Shank Diameter 0.7500 to 1 inch (19.05 to 25.4 mm)
View Details