DME Company Medium Gate-Mate™ Hot Sprue Bushings GMB0030

Description
The D-M-E Gate-Mate™ Hot Sprue Bushing is designed for direct part gating in single-cavity molds, eliminating the conventional cold sprue. The unique design of the bushing provides minimal gate vestige, without the objectionable witness lines so commonly found on direct gated parts. The bushing transfers molten plastics from the machine nozzle to the mold cavity via a direct channel in the body. The plated copper alloy tip provides an improved temperature profile in the gate area. The D-M-E Gate-Mate™ Hot Sprue Bushing utilizes an advanced design square coil heater and independent thermocouple, strategically located for precise temperature control. The bushing is available in three sizes to suit a variety of applications. Features: Ideal for direct part gating, single-cavity molds. Available in Mini, Medium and Jumbo sizes with a variety of injection machine nozzle tip interface spherical radius sizes.
Description
The D-M-E Gate-Mate™ Hot Sprue Bushing is designed for direct part gating in single-cavity molds, eliminating the conventional cold sprue. The unique design of the bushing provides minimal gate vestige, without the objectionable witness lines so commonly found on direct gated parts. The bushing transfers molten plastics from the machine nozzle to the mold cavity via a direct channel in the body. The plated copper alloy tip provides an improved temperature profile in the gate area. The D-M-E Gate-Mate™ Hot Sprue Bushing utilizes an advanced design square coil heater and independent thermocouple, strategically located for precise temperature control. The bushing is available in three sizes to suit a variety of applications. Features: Ideal for direct part gating, single-cavity molds. Available in Mini, Medium and Jumbo sizes with a variety of injection machine nozzle tip interface spherical radius sizes.

Suppliers

Company
Product
Description
Supplier Links
Medium Gate-Mate™ Hot Sprue Bushings - GMB0030 - DME Company
Madison Heights, MI, USA
Medium Gate-Mate™ Hot Sprue Bushings
GMB0030
Medium Gate-Mate™ Hot Sprue Bushings GMB0030
The D-M-E Gate-Mate™ Hot Sprue Bushing is designed for direct part gating in single-cavity molds, eliminating the conventional cold sprue. The unique design of the bushing provides minimal gate vestige, without the objectionable witness lines so commonly found on direct gated parts. The bushing transfers molten plastics from the machine nozzle to the mold cavity via a direct channel in the body. The plated copper alloy tip provides an improved temperature profile in the gate area. The D-M-E Gate-Mate™ Hot Sprue Bushing utilizes an advanced design square coil heater and independent thermocouple, strategically located for precise temperature control. The bushing is available in three sizes to suit a variety of applications. Features: Ideal for direct part gating, single-cavity molds. Available in Mini, Medium and Jumbo sizes with a variety of injection machine nozzle tip interface spherical radius sizes.

The D-M-E Gate-Mate™ Hot Sprue Bushing is designed for direct part gating in single-cavity molds, eliminating the conventional cold sprue. The unique design of the bushing provides minimal gate vestige, without the objectionable witness lines so commonly found on direct gated parts. The bushing transfers molten plastics from the machine nozzle to the mold cavity via a direct channel in the body. The plated copper alloy tip provides an improved temperature profile in the gate area. The D-M-E Gate-Mate™ Hot Sprue Bushing utilizes an advanced design square coil heater and independent thermocouple, strategically located for precise temperature control. The bushing is available in three sizes to suit a variety of applications.

Features:

  • Ideal for direct part gating, single-cavity molds.
  • Available in Mini, Medium and Jumbo sizes with a variety of injection machine nozzle tip interface spherical radius sizes.
Supplier's Site

Technical Specifications

  DME Company
Product Category Sprue Bushings
Product Number GMB0030
Product Name Medium Gate-Mate™ Hot Sprue Bushings
Type Hot / Heated Sprue Bushing
Material Copper Base Alloy
Nozzle Radius .50"; .75"
Hole Opening ("O" Dimension) 0.0300 to 0.1400 inch (0.7620 to 3.56 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Sprue Bushings - UR/AR Series -  - SelfLube, Inc.
Specs
Nozzle Radius Flat Type Bushing
Hole Opening ("O" Dimension) 0.1560 to 0.2180 inch (3.96 to 5.54 mm)
Overall Length 1.78 to 2.81 inch (45.24 to 71.42 mm)
View Details
High-Performance S Series Straight-Shot Sprue Bushing - SSBT-4513S-2 - DME Company
Specs
Type Hot / Heated Sprue Bushing
Material Hardened Steel
Nozzle Radius .50"
View Details
Sprue Bushings - AE/A Series -  - SelfLube, Inc.
Specs
Hole Opening ("O" Dimension) 0.1560 to 0.3430 inch (3.96 to 8.71 mm)
Overall Length 2.25 to 4.81 inch (57.15 to 122 mm)
Shank Diameter 0.7500 to 1 inch (19.05 to 25.4 mm)
View Details
High-Performance Extended Series Straight-Shot Sprue Bushing - HPS0637E2 - DME Company
Specs
Type Hot / Heated Sprue Bushing
Material Hardened Steel
Nozzle Radius .50"; .75"
View Details