DME Company Polimax High Performance Series 800 Sprue Bushing EDP14090US-R

Description
High-performance capability with engineered and commodity-grade resins. Features High performance capability Standard & wear-resistant tips Precise thermal control Large number of bushing and tip combinations Two flow channel sizes Lengths up to 185mm
Description
High-performance capability with engineered and commodity-grade resins. Features High performance capability Standard & wear-resistant tips Precise thermal control Large number of bushing and tip combinations Two flow channel sizes Lengths up to 185mm

Suppliers

Company
Product
Description
Supplier Links
Polimax High Performance Series 800 Sprue Bushing - EDP14090US-R - DME Company
Madison Heights, MI, USA
Polimax High Performance Series 800 Sprue Bushing
EDP14090US-R
Polimax High Performance Series 800 Sprue Bushing EDP14090US-R
High-performance capability with engineered and commodity-grade resins. Features High performance capability Standard & wear-resistant tips Precise thermal control Large number of bushing and tip combinations Two flow channel sizes Lengths up to 185mm

High-performance capability with engineered and commodity-grade resins.

Features

  • High performance capability
  • Standard & wear-resistant tips
  • Precise thermal control
  • Large number of bushing and tip combinations
  • Two flow channel sizes
  • Lengths up to 185mm
Supplier's Site

Technical Specifications

  DME Company
Product Category Sprue Bushings
Product Number EDP14090US-R
Product Name Polimax High Performance Series 800 Sprue Bushing
Type Hot / Heated Sprue Bushing
Nozzle Radius Flat Type Bushing (optional feature); .75"
Hole Opening ("O" Dimension) 0.1181 to 0.1772 inch (3 to 4.5 mm)
Overall Length 5.37 inch (136 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Sprue Bushings - UR/AR Series -  - SelfLube, Inc.
Specs
Nozzle Radius Flat Type Bushing
Hole Opening ("O" Dimension) 0.1560 to 0.2180 inch (3.96 to 5.54 mm)
Overall Length 1.78 to 2.81 inch (45.24 to 71.42 mm)
View Details
High-Performance E-Long Series Straight-Shot Sprue Bushing - SSBT-4523E-1 - DME Company
Specs
Type Hot / Heated Sprue Bushing
Material Hardened Steel
Nozzle Radius .50"
View Details
Sprue Bushings - AB series -  - SelfLube, Inc.
Specs
Hole Opening ("O" Dimension) 0.1560 to 0.3430 inch (3.96 to 8.71 mm)
Overall Length 1.78 to 6.78 inch (45.24 to 172 mm)
Shank Diameter 0.7500 to 1 inch (19.05 to 25.4 mm)
View Details
High-Performance Extended Series Straight-Shot Sprue Bushing - HPS1237E2 - DME Company
Specs
Type Hot / Heated Sprue Bushing
Material Hardened Steel
Nozzle Radius .50"; .75"
View Details