High-performance capability with engineered and commodity-grade resins.
Features
| DME Company | |
|---|---|
| Product Category | Sprue Bushings |
| Product Number | EDP10085-R |
| Product Name | Polimax High Performance Series 500 Sprue Bushing |
| Type | Hot / Heated Sprue Bushing |
| Nozzle Radius | Flat Type Bushing (optional feature); .50"; .75"; 0-40mm |
| Hole Opening ("O" Dimension) | 0.0394 to 0.1181 inch (1 to 3 mm) |
| Overall Length | 4.59 inch (116 mm) |