DME Company Polimax High Performance Series 200 Sprue Bushing EDP06067-R

Description
High-performance capability with engineered and commodity-grade resins. Features High performance capability Standard & wear-resistant tips Precise thermal control Large number of bushing and tip combinations Two flow channel sizes Lengths up to 185mm
Description
High-performance capability with engineered and commodity-grade resins. Features High performance capability Standard & wear-resistant tips Precise thermal control Large number of bushing and tip combinations Two flow channel sizes Lengths up to 185mm

Suppliers

Company
Product
Description
Supplier Links
Polimax High Performance Series 200 Sprue Bushing - EDP06067-R - DME Company
Madison Heights, MI, USA
Polimax High Performance Series 200 Sprue Bushing
EDP06067-R
Polimax High Performance Series 200 Sprue Bushing EDP06067-R
High-performance capability with engineered and commodity-grade resins. Features High performance capability Standard & wear-resistant tips Precise thermal control Large number of bushing and tip combinations Two flow channel sizes Lengths up to 185mm

High-performance capability with engineered and commodity-grade resins.

Features

  • High performance capability
  • Standard & wear-resistant tips
  • Precise thermal control
  • Large number of bushing and tip combinations
  • Two flow channel sizes
  • Lengths up to 185mm
Supplier's Site

Technical Specifications

  DME Company
Product Category Sprue Bushings
Product Number EDP06067-R
Product Name Polimax High Performance Series 200 Sprue Bushing
Type Hot / Heated Sprue Bushing
Nozzle Radius Flat Type Bushing (optional feature); .50"; .75"; 0-40mm
Hole Opening ("O" Dimension) 0.0394 to 0.1024 inch (1 to 2.6 mm)
Overall Length 3.9 inch (99 mm)
Unlock Full Specs
to access all available technical data

Similar Products

High-Performance S Series Straight-Shot Sprue Bushing - SSBT-4507S-2 - DME Company
Specs
Type Hot / Heated Sprue Bushing
Material Hardened Steel
Nozzle Radius .50"
View Details
Sprue Bushings - UR/AR Series -  - SelfLube, Inc.
Specs
Nozzle Radius Flat Type Bushing
Hole Opening ("O" Dimension) 0.1560 to 0.2180 inch (3.96 to 5.54 mm)
Overall Length 1.78 to 2.81 inch (45.24 to 71.42 mm)
View Details
Polimax High Performance Series 500 Sprue Bushing - EDP10085-R - DME Company
Specs
Type Hot / Heated Sprue Bushing
Nozzle Radius Flat Type Bushing (optional feature); .50"; .75"; 0-40mm
Hole Opening ("O" Dimension) 0.0394 to 0.1181 inch (1 to 3 mm)
View Details
Sprue Bushings - AB series -  - SelfLube, Inc.
Specs
Hole Opening ("O" Dimension) 0.1560 to 0.3430 inch (3.96 to 8.71 mm)
Overall Length 1.78 to 6.78 inch (45.24 to 172 mm)
Shank Diameter 0.7500 to 1 inch (19.05 to 25.4 mm)
View Details