DME Company D-MAX 375 Series High-Performance Hot Sprue Bushing DMAX10085

Description
Large number of bushing and tip combinations Three low channel sizes Lengths up to 190mm High performance capability Standard and wear-resistant tips Precise thermal control
Description
Large number of bushing and tip combinations Three low channel sizes Lengths up to 190mm High performance capability Standard and wear-resistant tips Precise thermal control

Suppliers

Company
Product
Description
Supplier Links
D-MAX 375 Series High-Performance Hot Sprue Bushing - DMAX10085 - DME Company
Madison Heights, MI, USA
D-MAX 375 Series High-Performance Hot Sprue Bushing
DMAX10085
D-MAX 375 Series High-Performance Hot Sprue Bushing DMAX10085
Large number of bushing and tip combinations Three low channel sizes Lengths up to 190mm High performance capability Standard and wear-resistant tips Precise thermal control
  • Large number of bushing and tip combinations
  • Three low channel sizes
  • Lengths up to 190mm
  • High performance capability
  • Standard and wear-resistant tips
  • Precise thermal control
Supplier's Site

Technical Specifications

  DME Company
Product Category Sprue Bushings
Product Number DMAX10085
Product Name D-MAX 375 Series High-Performance Hot Sprue Bushing
Type Hot / Heated Sprue Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Sprue Bushings - AE/A Series -  - SelfLube, Inc.
Specs
Hole Opening ("O" Dimension) 0.1560 to 0.3430 inch (3.96 to 8.71 mm)
Overall Length 2.25 to 4.81 inch (57.15 to 122 mm)
Shank Diameter 0.7500 to 1 inch (19.05 to 25.4 mm)
View Details
High-Performance ER Long Series Straight-Shot Sprue Bushing - SSBT-6513E-1 - DME Company
Specs
Type Hot / Heated Sprue Bushing
Material Hardened Steel
Nozzle Radius .75"
View Details
Sprue Bushings - UR/AR Series -  - SelfLube, Inc.
Specs
Nozzle Radius Flat Type Bushing
Hole Opening ("O" Dimension) 0.1560 to 0.2180 inch (3.96 to 5.54 mm)
Overall Length 1.78 to 2.81 inch (45.24 to 71.42 mm)
View Details
Integrally Heated Sprue Bushings .75 Series - SB031001 - DME Company
Specs
Type Hot / Heated Sprue Bushing
Material Hardened Steel
Nozzle Radius .75"
View Details