DME Company DME Cavity Retainer Set 1323 Series

Description
D-M-E Standard Cavity Retainer Sets are availabe in 49 sizes from 6" x 10 7/8" to 23 3/4" x 35 1/2". Each size is offered in various cavity plate thickness combinations in your choice of D-M-E No. 1, No. 2, No. 3 or No. 7 Steel. (No. 7 is available standard up to 2-7/8" thick.) Precision-built, interchangeable D-M-E construction enables a wide variety of two-plate combinations as well as three-plate construction.
Datasheet
Description
D-M-E Standard Cavity Retainer Sets are availabe in 49 sizes from 6" x 10 7/8" to 23 3/4" x 35 1/2". Each size is offered in various cavity plate thickness combinations in your choice of D-M-E No. 1, No. 2, No. 3 or No. 7 Steel. (No. 7 is available standard up to 2-7/8" thick.) Precision-built, interchangeable D-M-E construction enables a wide variety of two-plate combinations as well as three-plate construction.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DME Cavity Retainer Set - 1323 Series - DME Company
Madison Heights, MI, USA
DME Cavity Retainer Set
1323 Series
DME Cavity Retainer Set 1323 Series
D-M-E Standard Cavity Retainer Sets are availabe in 49 sizes from 6" x 10 7/8" to 23 3/4" x 35 1/2". Each size is offered in various cavity plate thickness combinations in your choice of D-M-E No. 1, No. 2, No. 3 or No. 7 Steel. (No. 7 is available standard up to 2-7/8" thick.) Precision-built, interchangeable D-M-E construction enables a wide variety of two-plate combinations as well as three-plate construction.

D-M-E Standard Cavity Retainer Sets are availabe in 49 sizes from 6" x 10 7/8" to 23 3/4" x 35 1/2". Each size is offered in various cavity plate thickness combinations in your choice of D-M-E No. 1, No. 2, No. 3 or No. 7 Steel. (No. 7 is available standard up to 2-7/8" thick.) Precision-built, interchangeable D-M-E construction enables a wide variety of two-plate combinations as well as three-plate construction.

Supplier's Site Datasheet

Technical Specifications

  DME Company
Product Category Tooling Plates and Columns
Product Number 1323 Series
Product Name DME Cavity Retainer Set
Plate / Block Type Platen / Mold Plate
Material Steel
Width / Diameter 13.38 inch (340 mm)
Length 23.5 inch (597 mm)
Unlock Full Specs
to access all available technical data

Similar Products

FLEX ZERO BASE - CP180-1515-35 - Imao-Fixtureworks
Specs
Plate / Block Type Tooling / Fixture Plate
Material Steel
Width / Diameter 5.91 inch (150 mm)
View Details
BLANK ALUMINUM MOLD FOR APSX-PIM -  - APSX, LLC
Specs
Plate / Block Type Platen / Mold Plate
Material Aluminum
Width / Diameter 4.8 inch (122 mm)
View Details
Quick-Loc™ 96mm Square Receivers - QL2-100126 - Jergens, Inc.
Specs
Weight 7.94 lbs (3.6 kg)
Shape Square
View Details
Double H Frame Interlocking Ejector Plate - IEJD Series - DME Company
Specs
Plate / Block Type Platen / Mold Plate
Material Steel
Width / Diameter 4 to 7.5 inch (102 to 190 mm)
View Details