D-M-E Standard Cavity Retainer Sets are availabe in 49 sizes from 6" x 10 7/8" to 23 3/4" x 35 1/2". Each size is offered in various cavity plate thickness combinations in your choice of D-M-E No. 1, No. 2, No. 3 or No. 7 Steel. (No. 7 is available standard up to 2-7/8" thick.) Precision-built, interchangeable D-M-E construction enables a wide variety of two-plate combinations as well as three-plate construction.
| DME Company | |
|---|---|
| Product Category | Tooling Plates and Columns |
| Product Number | 1012 Series |
| Product Name | DME Cavity Retainer Set |
| Plate / Block Type | Platen / Mold Plate |
| Material | Steel |
| Width / Diameter | 9.88 inch (251 mm) |
| Length | 11.88 inch (302 mm) |