Midwestern Industries, Inc. Uni-Rod Screening Machine

Description
A ruggedly designed scalper/screener is your option for preventing obstructions from slowing down production. Steel bars paired with sizing screen cloth will effectively screen coal, limestone, oil shale, salt, coke, sand, and gravel. The self-cleaning Uni-Rod with two decks provides high hourly output and low machine downtime. The Uni-Rod is rated at a higher capacity than static scalpers, and with low levels of maintenance and operation costs, the screener will be a valued investment into your production. The upper deck of the screener consists of three rows of spring-steel rod bars engineered with alternating levels for easy scalping. The lower deck is a conventional side-tensioned screening deck, using two panels for sizing with a center crown. The Uni-Rod screen receives vibration from two concentric electric motors with a total of 16.8 hp. The 3-phase, 60 hertz motors run at 1200 RPMs and are supplied with a dual motor starter.
Description
A ruggedly designed scalper/screener is your option for preventing obstructions from slowing down production. Steel bars paired with sizing screen cloth will effectively screen coal, limestone, oil shale, salt, coke, sand, and gravel. The self-cleaning Uni-Rod with two decks provides high hourly output and low machine downtime. The Uni-Rod is rated at a higher capacity than static scalpers, and with low levels of maintenance and operation costs, the screener will be a valued investment into your production. The upper deck of the screener consists of three rows of spring-steel rod bars engineered with alternating levels for easy scalping. The lower deck is a conventional side-tensioned screening deck, using two panels for sizing with a center crown. The Uni-Rod screen receives vibration from two concentric electric motors with a total of 16.8 hp. The 3-phase, 60 hertz motors run at 1200 RPMs and are supplied with a dual motor starter.

Suppliers

Company
Product
Description
Supplier Links
Uni-Rod Screening Machine -  - Midwestern Industries, Inc.
Massillon, OH, USA
Uni-Rod Screening Machine
Uni-Rod Screening Machine
A ruggedly designed scalper/screener is your option for preventing obstructions from slowing down production. Steel bars paired with sizing screen cloth will effectively screen coal, limestone, oil shale, salt, coke, sand, and gravel. The self-cleaning Uni-Rod with two decks provides high hourly output and low machine downtime. The Uni-Rod is rated at a higher capacity than static scalpers, and with low levels of maintenance and operation costs, the screener will be a valued investment into your production. The upper deck of the screener consists of three rows of spring-steel rod bars engineered with alternating levels for easy scalping. The lower deck is a conventional side-tensioned screening deck, using two panels for sizing with a center crown. The Uni-Rod screen receives vibration from two concentric electric motors with a total of 16.8 hp. The 3-phase, 60 hertz motors run at 1200 RPMs and are supplied with a dual motor starter.

A ruggedly designed scalper/screener is your option for preventing obstructions from slowing down production. Steel bars paired with sizing screen cloth will effectively screen coal, limestone, oil shale, salt, coke, sand, and gravel.

The self-cleaning Uni-Rod with two decks provides high hourly output and low machine downtime. The Uni-Rod is rated at a higher capacity than static scalpers, and with low levels of maintenance and operation costs, the screener will be a valued investment into your production.

The upper deck of the screener consists of three rows of spring-steel rod bars engineered with alternating levels for easy scalping. The lower deck is a conventional side-tensioned screening deck, using two panels for sizing with a center crown.

The Uni-Rod screen receives vibration from two concentric electric motors with a total of 16.8 hp. The 3-phase, 60 hertz motors run at 1200 RPMs and are supplied with a dual motor starter.

Supplier's Site

Technical Specifications

  Midwestern Industries, Inc.
Product Category Separators, Classifiers, and Screeners
Product Name Uni-Rod Screening Machine
Equipment Type Screener - Rectangular Deck
Unlock Full Specs
to access all available technical data

Similar Products

Grit Classifier - SCHLOSS™ - Smith & Loveless, Inc.
Smith & Loveless, Inc.
Specs
Equipment Type Rake / Spiral / Bowl Classifiers
Applications Mining / Ores / Minerals; Other; Bulk Handling
View Details
20 Inch (in) Inlet and Discharge Size Vooner Inlet Separator (VIS) - VIS-20 - Vooner FloGard LLC
Specs
Equipment Type Other
Applications Chemicals / Fertilizers; Food Processing / Grain; Mining / Ores / Minerals; Wood / Pulp and Paper
Capacity / Throughput 106 lbs/hr (480 kg/hr)
View Details
Density Separators - Sutton Stoner - Triple/S Dynamics, Inc.
Specs
Equipment Type Concentrating Table / Density Separator
Screen Action/ Cleaning Vibratory / Shaking Action
View Details
100-Series - Type 107 - Bratney Companies
Bratney Companies
Specs
Equipment Type Screener - Rectangular Deck
Screen Action/ Cleaning Vibratory / Shaking Action
Applications Dry / Free Flowing Materials; Food Processing / Grain
View Details