The MMP TM57-48V is a reversible brushed DC motor designed for continuous operation at 48 volts, delivering 84 watts of rated continuous power with a rated speed of 3693 RPM and torque of 31 oz-in. It has a no-load speed of up to 5000 RPM, a peak torque of 89 oz-in, and a rated continuous current of 2.7 amperes. The motor features a DC armature resistance of 4.68 ohms and an armature inductance of 6.57 mH, with a maximum armature temperature rating of 155 °C. A NEMA mounting flange option is available.
At MMP, we are actively engaged in the design, manufacturing and distribution of standard and custom motion control equipment, including fully reversible brushed and brushless DC gearmotors, motors with failsafe brakes and servomotors with feedback devices such as analog tachometers and encoders. We also provide fully-sealed IP-65 motor speed controls @ 12/24/48 VDC, AC~DC power supplies and a wide variety of 12/24 VDC linear actuators. If you need a sample right away, we can be a project saving convenience for you. We offer a wide variety of finished goods, directly from stock and available for your immediate prototype needs.
In fact, we can often build and ship your product the very same day as you order!
| Midwest Motion Products, Inc. | |
|---|---|
| Product Category | DC Motors |
| Product Number | MMP TM57-48V |
| Product Name | Brushed Motors |
| Commutation | Brush |
| Standard DC Voltage | 48V |
| DC Voltage Range | 48.0 VDC |
| Continuous Current | 2.7 amps |