The MMP S22-346E-24V is a reversible brushed DC motor designed for motion control applications. It operates at a rated voltage of 24 volts DC, with a rated continuous current of 9.0 amperes and a no-load speed of up to 6486 RPM. The motor delivers a rated continuous power output of 134 watts and a rated continuous torque of 36 oz-in, with a peak torque of 129 oz-in. It has a DC armature resistance of 0.62 ohms, an armature inductance of 0.14 mH, and an maximum armature temperature rating of 155°C. The back EMF constant is 3.7 V/KRPM and the torque constant is 5.0 oz-in/amp, both with ±10% tolerance. Encoder and brake options are available, as well as a NEMA mounting flange option.
At MMP, we are actively engaged in the design, manufacturing and distribution of standard and custom motion control equipment, including fully reversible brushed and brushless DC gearmotors, motors with failsafe brakes and servomotors with feedback devices such as analog tachometers and encoders. We also provide fully-sealed IP-65 motor speed controls @ 12/24/48 VDC, AC~DC power supplies and a wide variety of 12/24 VDC linear actuators. If you need a sample right away, we can be a project saving convenience for you. We offer a wide variety of finished goods, directly from stock and available for your immediate prototype needs.
In fact, we can often build and ship your product the very same day as you order!
| Midwest Motion Products, Inc. | |
|---|---|
| Product Category | DC Motors |
| Product Number | MMP S22-346E-24V |
| Product Name | Brushed Motors |
| Commutation | Brush |
| Standard DC Voltage | 24V |
| DC Voltage Range | 24.0 VDC |
| Continuous Current | 9 amps |