Midwest Motion Products, Inc. LA3 Series Linear Actuators MMP LA3-12V-5-A-300

Description
At MMP, we are actively engaged in the design, manufacturing and distribution of standard and custom motion control equipment, including fully reversible brushed and brushless DC gearmotors, motors with failsafe brakes and servomotors with feedback devices such as analog tachometers and encoders. We also provide fully-sealed IP-65 motor speed controls @ 12/24/48 VDC, AC~DC power supplies and a wide variety of 12/24 VDC linear actuators. If you need a sample right away, we can be a project saving convenience for you. We offer a wide variety of finished goods, directly from stock and available for your immediate prototype needs. In fact, we can often build and ship your product the very same day as you order!
Request a Quote
Description
At MMP, we are actively engaged in the design, manufacturing and distribution of standard and custom motion control equipment, including fully reversible brushed and brushless DC gearmotors, motors with failsafe brakes and servomotors with feedback devices such as analog tachometers and encoders. We also provide fully-sealed IP-65 motor speed controls @ 12/24/48 VDC, AC~DC power supplies and a wide variety of 12/24 VDC linear actuators. If you need a sample right away, we can be a project saving convenience for you. We offer a wide variety of finished goods, directly from stock and available for your immediate prototype needs. In fact, we can often build and ship your product the very same day as you order!
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MMP LA3-12V-5-A-300 is a 12VDC linear actuator with a 5:1 gear ratio, designed for applications requiring precise linear motion with built-in limit switches and an anti-backdriving Acme screw. It features a non-rotating aluminum inner tube and IP65 ingress protection. The actuator delivers a rated force capacity of 34 lbf (150 N) and a rated stroke speed of 1.44 in/sec (36.6 mm/sec) under load, with a no-load speed of 1.73 in/sec (43.9 mm/sec). It operates within a temperature range of -13°F to 149°F (-25°C to 65°C) and supports a maximum recommended duty cycle of 25%. The static load capacity is 562 lbf (2500 N).

Datasheet Summary
Powered by GS/AI

The MMP LA3-12V-5-A-300 is a 12VDC linear actuator with a 5:1 gear ratio, designed for applications requiring precise linear motion with built-in limit switches and an anti-backdriving Acme screw. It features a non-rotating aluminum inner tube and IP65 ingress protection. The actuator delivers a rated force capacity of 34 lbf (150 N) and a rated stroke speed of 1.44 in/sec (36.6 mm/sec) under load, with a no-load speed of 1.73 in/sec (43.9 mm/sec). It operates within a temperature range of -13°F to 149°F (-25°C to 65°C) and supports a maximum recommended duty cycle of 25%. The static load capacity is 562 lbf (2500 N).

Suppliers

Company
Product
Description
Supplier Links
LA3 Series Linear Actuators - MMP LA3-12V-5-A-300 - Midwest Motion Products, Inc.
Howard Lake, MN, United States
LA3 Series Linear Actuators
MMP LA3-12V-5-A-300
LA3 Series Linear Actuators MMP LA3-12V-5-A-300
At MMP, we are actively engaged in the design, manufacturing and distribution of standard and custom motion control equipment, including fully reversible brushed and brushless DC gearmotors, motors with failsafe brakes and servomotors with feedback devices such as analog tachometers and encoders. We also provide fully-sealed IP-65 motor speed controls @ 12/24/48 VDC, AC~DC power supplies and a wide variety of 12/24 VDC linear actuators. If you need a sample right away, we can be a project saving convenience for you. We offer a wide variety of finished goods, directly from stock and available for your immediate prototype needs. In fact, we can often build and ship your product the very same day as you order!

At MMP, we are actively engaged in the design, manufacturing and distribution of standard and custom motion control equipment, including fully reversible brushed and brushless DC gearmotors, motors with failsafe brakes and servomotors with feedback devices such as analog tachometers and encoders. We also provide fully-sealed IP-65 motor speed controls @ 12/24/48 VDC, AC~DC power supplies and a wide variety of 12/24 VDC linear actuators. If you need a sample right away, we can be a project saving convenience for you. We offer a wide variety of finished goods, directly from stock and available for your immediate prototype needs.
In fact, we can often build and ship your product the very same day as you order!

Supplier's Site Datasheet

Technical Specifications

  Midwest Motion Products, Inc.
Product Category Linear Actuators
Product Number MMP LA3-12V-5-A-300
Product Name LA3 Series Linear Actuators
Stroke or X-Axis Travel 11.81 inch (300 mm)
Unlock Full Specs
to access all available technical data

Similar Products

LA5 Series Linear Actuators - MMP LA5-12V-10-A-450-P - Midwest Motion Products, Inc.
Specs
Stroke or X-Axis Travel 17.56 inch (446 mm)
Rated Speed 1.05 in/sec (1.6 m/min)
Rated Force 337 lbs (153 kg)
View Details
LA3 Series Linear Actuators - MMP LA3-12V-40-A-150-P - Midwest Motion Products, Inc.
Specs
Stroke or X-Axis Travel 5.91 inch (150 mm)
Rated Speed 0.2200 in/sec (0.3353 m/min)
Rated Force 225 lbs (102 kg)
View Details
LA10 Series Linear Actuators - MMP LA10-24V-10-B-300 - Midwest Motion Products, Inc.
Specs
Stroke or X-Axis Travel 10.83 inch (275 mm)
Rated Speed 1.05 in/sec (1.6 m/min)
Rated Force 787 lbs (357 kg)
View Details
LA3 Series Linear Actuators - MMP LA3-24V-20-A-150 - Midwest Motion Products, Inc.
Specs
Stroke or X-Axis Travel 5.91 inch (150 mm)
Rated Speed 0.4800 in/sec (0.7315 m/min)
Rated Force 112 lbs (50.79 kg)
View Details