The MMP D22-376F-36V is a reversible brushed DC motor rated for 36 VDC, delivering 97 watts of continuous power at 3761 RPM with a continuous torque of 35 oz-in and a peak torque of 97 oz-in. It has a no-load speed of 5143 RPM maximum, a no-load current of 0.43 A maximum, and a DC armature resistance of 2.35 ohms. The motor features a back EMF constant of 7.0 V/krpm and a torque constant of 9.5 oz-in/amp. Its armature temperature limit is 155°C. The motor includes a NEMA mounting flange option and supports encoder and brake add-ons.
At MMP, we are actively engaged in the design, manufacturing and distribution of standard and custom motion control equipment, including fully reversible brushed and brushless DC gearmotors, motors with failsafe brakes and servomotors with feedback devices such as analog tachometers and encoders. We also provide fully-sealed IP-65 motor speed controls @ 12/24/48 VDC, AC~DC power supplies and a wide variety of 12/24 VDC linear actuators. If you need a sample right away, we can be a project saving convenience for you. We offer a wide variety of finished goods, directly from stock and available for your immediate prototype needs.
In fact, we can often build and ship your product the very same day as you order!
| Midwest Motion Products, Inc. | |
|---|---|
| Product Category | DC Motors |
| Product Number | MMP D22-376F-36V |
| Product Name | Brushed Motors |
| Commutation | Brush |
| DC Voltage Range | 36.0 VDC |
| Continuous Current | 4.1 amps |